EN
  • EN
  • DE

PI5PD2065WEX

Part No PI5PD2065WEX
Manufacturer Diodes Incorporated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Package Reel - TR
Part Status Obsolete
Supply Voltage Not Required
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name PI5PD2065
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number PI5PD2065WEXCT, PI5PD2065WEXTR, PI5PD2065WEXDKR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889196-PI5PD2065WEX
Ultra Librarian 3D Model Ultra Librarian PI5PD2065WEX CAD Model

Description

The PI5PD2065WEX is a high-performance, PCIe 2.0 packet switch from Diodes Incorporated, designed to meet the demands of modern computing and networking applications. This advanced switch is engineered to provide an efficient and reliable means of expanding the number of PCIe slots in a system, making it an ideal solution for servers, workstations, and embedded systems that require additional PCIe connectivity.

Key Features

  • PCIe 2.0 Compliance: The PI5PD2065WEX adheres to the PCI Express Base Specification Revision 2.0, ensuring compatibility with a wide range of devices and systems.
  • Port Configuration: This switch offers a flexible port configuration with high-speed lanes that can be allocated to different ports as needed, maximizing the data throughput and bandwidth allocation for connected devices.
  • Low Latency: Designed for applications where performance is critical, the PI5PD2065WEX boasts low latency data transfer, which is essential for high-speed computing and real-time processing.
  • Power Efficiency: With advanced power management features, the switch optimizes power usage to reduce overall system power consumption, making it suitable for energy-conscious applications.
  • Quality of Service (QoS): The PI5PD2065WEX supports QoS features, allowing for prioritization of traffic and ensuring that time-sensitive data is transmitted efficiently.

Applications

The versatility of the PI5PD2065WEX makes it well-suited for a variety of applications, including:

  • Data Center and Enterprise Servers
  • High-Performance Workstations
  • Networking and Communications Equipment
  • Embedded Systems
  • Storage Systems
  • Industrial Control Systems

Technical Specifications

The PI5PD2065WEX is built to deliver robust performance and reliability:

  • Package: Offered in a space-saving package.
  • Temperature Range: Designed to operate within an industrial temperature range.
  • Compliance: Meets industrial standards for electromagnetic compatibility and safety.

For detailed technical specifications, please refer to the PI5PD2065WEX datasheet provided by Diodes Incorporated.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3483 $59.2110
405+ $0.2859 $115.7895
630+ $0.2770 $174.5100
865+ $0.2680 $231.8200
1,115+ $0.2591 $288.8965
1,495+ $0.2323 $347.2885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,310 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess