EN
  • EN
  • DE

PI5C34X245B

Part No PI5C34X245B
Manufacturer Diodes Incorporated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC 32-BIT BUS SWITCH 80-BQSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Active
Type Bus Switch
Independent Circuits 4
Voltage Supply Source Single Supply
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 80-BQSOP
Win Source Part Number 131277-PI5C34X245B
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI5C34X245B CAD Model

Description

Diodes Incorporated PI5C34X245B Bus Switch

The PI5C34X245B from Diodes Incorporated is a high-speed CMOS bus switch designed with a low On-Resistance, allowing for minimal propagation delay. This device is part of the broad family of bus switches that offer a range of switching capabilities, enabling efficient and flexible data path management in various applications.

Featuring a 5Ω bi-directional switch, the PI5C34X245B allows for the connection or isolation of two ports without the need for an external diode. This characteristic is particularly beneficial in applications where minimal signal distortion is crucial. The bi-directional switches can be used in either direction, offering versatility in signal routing.

One of the key attributes of the PI5C34X245B is its low power consumption. Operating within a wide voltage range of 4.5V to 5.5V, the device is compatible with TTL-level signals, making it suitable for interfacing with legacy systems as well as modern 5V logic families. This feature ensures that the PI5C34X245B can be integrated into a variety of digital environments without the need for level-shifting components, simplifying design and reducing overall system cost.

The device is equipped with Bus Hold circuitry on its data ports. This feature prevents floating inputs and ensures stable operation by maintaining the last known state of the line when no active driver is present. As a result, design reliability is enhanced, especially in complex systems where multiple drivers may share a common data bus.

With its quick switch speed and low propagation delay, the PI5C34X245B is ideal for high-performance applications that require fast data transfer, such as computing, networking, and telecommunication systems. The device is also suitable for hot-swapping and capacitive-load-driving applications, thanks to its robust design and high current-handling capability.

Available in a variety of packaging options, including the space-saving QSOP and TSSOP packages, the PI5C34X245B provides designers with flexibility in PCB layout and space management. With its strong feature set and Diodes Incorporated's commitment to quality, the PI5C34X245B is a reliable choice for designers looking to optimize their high-speed data bus applications.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.2957 $61.1828
10+ $12.5502 $125.5020
15+ $12.1587 $182.3805
20+ $11.7660 $235.3200
26+ $11.3733 $295.7058
34+ $10.1975 $346.7150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess