EN
  • EN
  • DE

PI5C32X245BE

Part No PI5C32X245BE
Manufacturer Diodes Incorporated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC 16-BIT BUS SWITCH 40BQSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Active
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 40-BQSOP
Win Source Part Number 100327-PI5C32X245BE
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 49
Ultra Librarian 3D Model Ultra Librarian PI5C32X245BE CAD Model

Description

Diodes Incorporated PI5C32X245BE Product Overview

The PI5C32X245BE is a high-performance, 32-bit bus transceiver from Diodes Incorporated, designed to facilitate bidirectional communication between two buses of equal width. This integrated circuit is an essential component for applications requiring efficient data transfer and voltage translation across different logic domains. With its robust feature set, the PI5C32X245BE is ideal for use in a variety of systems, including computing, networking, and telecommunications equipment.

Key Features

  • Wide Voltage Range: The device operates with a flexible voltage range, accommodating various system requirements. It is designed to be compatible with 3.3V or 5V supply voltages, making it versatile for integration into different digital systems.
  • High-Speed Data Transfer: The PI5C32X245BE is capable of high-speed data transfer, ensuring swift and efficient communication between buses, which is critical for high-performance computing and networking applications.
  • Low Power Consumption: Energy efficiency is a key consideration in modern electronics, and the PI5C32X245BE is designed with low power consumption in mind, minimizing the power requirements of the system it is integrated into.
  • Bi-Directional Interface: With its bidirectional data interface, this bus transceiver can send and receive data, providing flexibility and simplifying the design of complex communication systems.
  • Bus-Hold Feature: The bus-hold feature prevents floating inputs, which can lead to unpredictable system behavior, by maintaining the last known state of the bus lines when they are not actively being driven.

Applications

  • Computer Systems
  • Networking Equipment
  • Telecommunications
  • Data Storage Devices
  • Server Farms

The PI5C32X245BE from Diodes Incorporated is a reliable and efficient solution for designers looking to implement high-speed data transfer between two 32-bit buses. With its broad operating voltage range, low power consumption, and bidirectional communication capabilities, it is an excellent choice for a wide range of applications that require robust and dependable bus transceiver functionality.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7879 $62.5765
80+ $1.4670 $117.3600
125+ $1.4211 $177.6375
170+ $1.3753 $233.8010
220+ $1.3296 $292.5120
295+ $1.1920 $351.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess