EN
  • EN
  • DE

PI4ULS3V4103XEAEX

Part No PI4ULS3V4103XEAEX
Manufacturer Diodes Incorporated
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR BIDIR 10X1QFN TR 3.5K
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201084-PI4ULS3V4103XEAEX
Win Source Part Number Cross
Manufacturer Diodes Incorporated
Category Integrated Circuits (ICs) Logic Translators, Level Shifters
Series Automotive, AEC-Q100
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Voltage - VCCA 1.1 V ~ 2 V
Voltage - VCCB 1.65 V ~ 3.6 V
Ultra Librarian 3D Model Ultra Librarian PI4ULS3V4103XEAEX CAD Model

Description

Introducing the PI4ULS3V4103XEAEX - A Versatile Level Shifter from Diodes Incorporated

The PI4ULS3V4103XEAEX is a cutting-edge level shifter component designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This product is specifically engineered to meet the needs of modern electronic applications that require voltage level translation between different logic levels.

At the heart of the PI4ULS3V4103XEAEX is its ability to interface between low-voltage and high-voltage components seamlessly. This makes it an indispensable tool in systems where communication between 1.8V, 2.5V, 3.3V, and 5V devices is necessary. The device is bidirectional, which means it can shift levels in both directions, offering great flexibility for designers.

The PI4ULS3V4103XEAEX comes in a compact 16-pin TSSOP package, making it suitable for space-constrained applications. Its small footprint does not compromise its performance; the device boasts a high-speed data transfer capability, ensuring that it can keep up with the demands of high-performance systems.

One of the standout features of this level shifter is its low power consumption. It is designed to operate with minimal quiescent current, making it an ideal choice for battery-operated devices where power efficiency is crucial. Additionally, the PI4ULS3V4103XEAEX supports hot-swapping, allowing for the exchange of components in a live system without the need to power down the entire system.

Ensuring signal integrity, the PI4ULS3V4103XEAEX provides ESD protection on all pins, safeguarding the device from electrostatic discharges that can occur during handling or operation. This feature enhances the durability and reliability of the component, giving designers peace of mind in their applications.

In summary, the PI4ULS3V4103XEAEX from Diodes Incorporated is a high-performance, versatile level shifter that offers a range of features such as bidirectional voltage translation, low power consumption, high-speed operation, and robust ESD protection. Whether used in consumer electronics, mobile devices, or industrial control systems, this component is an excellent choice for ensuring compatibility between different voltage domains in a variety of applications.

You May Also Be Interested in

Texas Instruments
IC BUS TXRX 4BIT DUAL 11UCSP
Lowest to $3.6594
Texas Instruments
12-BIT GTL-/GTL/GTL+ TO LVTTL TRANSLATOR | IC TRNSLTR UNIDIR 28TSSOP
Lowest to $4.6042
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER | IC TRNSLTR BIDIRECTIONAL SM8
Lowest to $3.2099
Texas Instruments
8-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL 24VQFN
Lowest to $0.3984
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.3774
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.1772
Texas Instruments
16-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL 54BGA
Lowest to $64.0713
NXP / Nexperia
74AVC2T45 - DUAL-BIT, DUAL-SUPPL / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 500Mbps 8-XSON (1.35x1)
Lowest to $0.4897
ON Semiconductor
IC XLATOR LVTTL/CMOS-PECL 32LQFP
Lowest to $27.0286

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess