EN
  • EN
  • DE

PI49FCT20807QE

Part No PI49FCT20807QE
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:10 150MHZ 20QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Mfr Diodes Incorporated
Series 49FCT
Package Tube
Product Status Active
Type Fanout Buffer (Distribution)
Number of Circuits 1
Input CMOS, TTL
Output CMOS, TTL
Frequency - Max 150 MHz
Voltage - Supply 2.3V ~ 2.7V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 20-SSOP (0.154", 3.90mm Width)
Supplier Device Package 20-QSOP
Base Product Number PI49FCT20807
Standard Package 55 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 654778-PI49FCT20807QE
Ultra Librarian 3D Model Ultra Librarian PI49FCT20807QE CAD Model

Description

Product Overview: PI49FCT20807QE by Diodes Incorporated

The PI49FCT20807QE from Diodes Incorporated is a high-performance, low-power CMOS clock driver designed to meet the stringent requirements of today's advanced digital systems. This clock buffer is part of the FCT (Fast CMOS Technology) family, offering a combination of high speed and low power consumption, making it an ideal choice for a variety of applications, including personal computers, networking equipment, and high-speed data communication systems.

Key Features

  • Low Skew: The PI49FCT20807QE is engineered to provide extremely low output-to-output skew, which is essential for maintaining signal integrity and synchronization across multiple clock lines.
  • High Drive: It features a high drive capability, enabling it to drive heavy loads while maintaining signal quality, thus ensuring reliable operation even in demanding environments.
  • Low Power Consumption: The device operates with low power dissipation, contributing to the overall energy efficiency of the system it is integrated into.
  • Wide Operating Voltage Range: This clock driver supports a broad range of operating voltages from 4.5V to 5.5V, providing flexibility in various power supply scenarios.
  • Advanced Packaging: Available in a QSOP-20 package, the PI49FCT20807QE offers a compact footprint, which is advantageous for space-constrained applications.

Performance Specifications

The PI49FCT20807QE delivers high-speed performance with a propagation delay typically less than 3.0ns. It is characterized for operation from -40°C to +85°C, ensuring reliable performance over a wide temperature range, which is crucial for industrial and outdoor applications.

Applications

With its robust feature set, the PI49FCT20807QE is well-suited for a variety of applications that require precise clock distribution and timing. These include:

  • Server and Workstation Clock Distribution
  • Telecommunications Infrastructure
  • Networking Equipment such as Routers and Switches
  • High-speed Data Processing Systems
  • Industrial Control Systems

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products. The PI49FCT20807QE is no exception, with rigorous testing and quality control measures in place to ensure it meets the high standards expected by the industry. Customers can rely on this clock driver to deliver consistent performance and longevity.

You May Also Be Interested in

ON Semiconductor
Translator ECL to TTL 8-CH Unidirectional 28-Pin PLCC Tube / IC CLK BUFFER 1:8 80MHZ 28PLCC
Lowest to $25.6220
Diodes Incorporated
IC CLK BUFFER 1:5 50MHZ 20SOIC / Clock Fanout Buffer 10-OUT 2-IN 1:5 20-Pin SOIC Tube
Lowest to $2.5077
Diodes Incorporated
IC CLK BUFFER 1:10 50MHZ 20SOIC / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin SOIC Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 3:16 350MHZ 48TQFP / Clock Divider 16-OUT 3-IN 1:16 48-Pin TQFP T/R
Lowest to $14.6893
Analog Devices Inc.
IC CLK BUFFER DVR 1:2 12DFN
Lowest to $76.4180
Diodes Incorporated
CLOCK BUFFER SSOP-20 / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin SSOP T/R
Lowest to $29.8487
NXP / Nexperia
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180
Renesas Electronics America
9FGL0451DKILF Renesas Electronics Clock Buffer 9FGL0451D PCIE GEN1-5 CLK GEN_AP635T DIE SHRINK, 4 datasheet, inventory, & pricing.
Lowest to $11.6418
Diodes Incorporated
IC CLK BUFFER 1:18 140MHZ 48SSOP / Clock Fanout Buffer 18-OUT 1-IN 1:18 48-Pin SSOP Tube
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5964 $63.8560
90+ $1.3100 $117.9000
140+ $1.2690 $177.6600
190+ $1.2282 $233.3580
245+ $1.1871 $290.8395
330+ $1.0644 $351.2520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess