EN
  • EN
  • DE

PI3WVR12612ZLEX

Part No PI3WVR12612ZLEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC VIDEO SWITCH HDMI 52TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 36 Weeks
Features Video Switch IC 1 Channel 52-TQFN (3.5x9)
Manufacturer Diodes Incorporated
Package Reel - TR
Mounting Surface Mount
Package 52-WFQFN Exposed Pad
Case / Package 52-TQFN (3.5x9)
Family Name PI3WVR12612
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889144-PI3WVR12612ZLEX
Ultra Librarian 3D Model Ultra Librarian PI3WVR12612ZLEX CAD Model

Description

Product Overview: PI3WVR12612ZLEX from Diodes Incorporated

The PI3WVR12612ZLEX is a state-of-the-art video switch from Diodes Incorporated, designed to cater to the advanced requirements of high-resolution video applications. This product is part of the high-performance, low-power, passive switch family that offers a versatile solution for video signal routing.

Key Features

  • High Bandwidth: The PI3WVR12612ZLEX supports extremely high bandwidth (BW) operations, which is essential for maintaining the integrity of high-speed video signals.
  • Multi-Channel Support: It features 6 differential channels, making it suitable for routing multiple video signals simultaneously without interference.
  • Bi-Directional Switching: This product is capable of bi-directional switching, providing flexibility in signal routing for both input and output configurations.
  • Low On-Resistance: The low on-resistance (RON) of the switch ensures minimal signal attenuation, preserving signal quality across connections.
  • Wide Voltage Range: It operates over a wide voltage range, accommodating various power supply requirements and ensuring compatibility with a broad range of video sources and displays.
  • Advanced Packaging: The PI3WVR12612ZLEX comes in a compact, lead-free package that is designed to minimize space on the PCB and is compliant with RoHS standards.

Applications

The PI3WVR12612ZLEX is ideal for a variety of high-definition video applications, including:

  • Digital TVs and Smart TVs
  • Computer Monitors
  • Laptops and Ultrabooks
  • Home Theater Systems
  • Gaming Consoles
  • Video Switching Systems

Performance and Quality

Diodes Incorporated is known for its commitment to quality and performance. The PI3WVR12612ZLEX is built to meet the rigorous standards expected in today's high-speed video and multimedia environments. With its robust design and advanced features, this video switch ensures that users experience consistent, high-quality video performance across a range of applications.

Whether you are designing a state-of-the-art video system or looking to upgrade an existing setup, the PI3WVR12612ZLEX from Diodes Incorporated offers the reliability, performance, and flexibility needed to meet the challenges of modern video signal routing.

You May Also Be Interested in

Intersil
SPDT, 2 FUNC, PQCC10
Need more? Email Us
Maxim Integrated
IC AUD/VID SWITCH SPI SER 16QSOP
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Maxim Integrated
IC SW AUD/VID SER 3WIRE 28-QSOP
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 676FCBGA
Lowest to $72.1805
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16QSOP
Lowest to $4.3657
Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess