EN
  • EN
  • DE

KA78L05AMLF

Part No KA78L05AMLF
Manufacturer Fairchild/ON Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fairchild/ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826694-KA78L05AMLF
Ultra Librarian 3D Model Ultra Librarian KA78L05AMLF CAD Model

Description

The KA78L05AMLF is a 5V fixed voltage regulator from Fairchild/ON Semiconductor. It is designed to provide a stable 5V output voltage for a variety of electronic applications, particularly in low-current scenarios. This regulator is commonly used in small electronic devices, battery-powered equipment, and microcontroller circuits.

Applications:

  • Microcontroller Power Supply: Provides a stable 5V supply for microcontrollers in embedded systems.
  • Logic Circuit Power: Powers digital logic circuits that require a regulated 5V supply.
  • Sensor Power Supply: Provides a clean and stable voltage for sensors, ensuring accurate readings.
  • Portable Electronic Devices: Used in battery-powered devices to maintain a consistent voltage output.
  • Simple Power Supplies: Ideal for creating simple, regulated 5V power supplies for various applications.

Features:

  • Fixed 5V Output Voltage: Provides a precise and stable 5V output voltage.
  • Short-Circuit Protection: Includes built-in short-circuit protection to prevent damage from excessive current draw.
  • Thermal Overload Protection: Features thermal overload protection to prevent overheating and potential damage.
  • Output Current up to 100mA: Capable of supplying up to 100mA of output current.
  • TO-92 Package: Housed in a small TO-92 package, making it suitable for compact applications.

Benefits:

  • Stable Power Supply: Ensures a consistent and reliable 5V supply for sensitive electronic components.
  • Protection Against Damage: Short-circuit and thermal overload protection features protect the regulator and connected components.
  • Easy to Use: Simple to implement with minimal external components required.
  • Compact Size: The TO-92 package makes it suitable for small and space-constrained applications.
  • Cost-Effective Solution: Provides a cost-effective solution for regulated 5V power supply needs.

Additional Details:

The KA78L05AMLF typically requires a bypass capacitor on the input and output for stability. The datasheet specifies the recommended capacitor values and placement. Due to its low current capacity, it is best suited for applications with minimal power requirements. Refer to the manufacturer's datasheet for detailed specifications, application notes, and recommended operating conditions. As a linear regulator, it dissipates excess power as heat, but due to the low current, heat sinking is generally not required.

You May Also Be Interested in

Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess