EN
  • EN
  • DE

PI3VT3245QE

Part No PI3VT3245QE
Manufacturer Diodes Incorporated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 8 X 1:1 20QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Diodes Incorporated
Package Tube
Product Status Obsolete
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 2.3V ~ 2.7V, 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 20-SSOP (0.154", 3.90mm Width)
Supplier Device Package 20-QSOP
Base Product Number PI3VT3245
Standard Package 55 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 654766-PI3VT3245QE
Ultra Librarian 3D Model Ultra Librarian PI3VT3245QE CAD Model

Description

Introducing the PI3VT3245QE from Diodes Incorporated

The PI3VT3245QE is a high-performance, 8-bit, dual-supply bus transceiver designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This transceiver is part of their extensive range of logic devices and is specifically tailored to address the needs of voltage translation in mixed-voltage applications.

Constructed to operate with a 3.3V supply on the A side and a 2.5V or 1.8V supply on the B side, the PI3VT3245QE facilitates seamless communication between circuits operating at different voltage levels. This feature makes it particularly suitable for interfacing between newer low-voltage components and legacy higher-voltage devices, ensuring compatibility across diverse electronic systems.

The device boasts a bidirectional interface between two buses, allowing for data transfer in both directions. This is complemented by its bus-hold circuitry, which eliminates the need for external pull-up or pull-down resistors, saving board space and reducing system complexity. Its 8-bit width makes it ideal for parallel data transfer, which is commonly required in microprocessor or microcontroller-based systems.

With its high-speed operation, the PI3VT3245QE ensures minimal propagation delay, making it an excellent choice for high-performance computing, telecommunications, and networking equipment. The device's Low On-Capacitance (CON) and Low On-Resistance (RON) characteristics also contribute to its high-speed capabilities while minimizing signal distortion and power dissipation.

Designed with a focus on reliability, the PI3VT3245QE is equipped with over-voltage tolerant inputs and outputs on the A side, which can tolerate up to 3.6V, thus offering protection against higher voltage levels that may occur during system operation or due to misconnection.

The PI3VT3245QE is available in a QSOP-24 package, providing a compact footprint for space-constrained applications. Its operating temperature range of -40°C to +85°C ensures stable performance across various environmental conditions.

In summary, the PI3VT3245QE from Diodes Incorporated is a versatile and reliable solution for voltage translation applications, offering high-speed data transfer, bidirectional interfacing, and robust protection features in a compact package.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2926 $60.0964
33+ $3.5222 $116.2326
51+ $3.4121 $174.0171
70+ $3.3021 $231.1470
91+ $3.1920 $290.4720
122+ $2.8618 $349.1396
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess