EN
  • EN
  • DE

PI3VT3245-AQE

Part No PI3VT3245-AQE
Manufacturer Diodes Incorporated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC XLATR BUS SWITCH LV 20-QSOP / 8-Bit, 2-Port, Low Voltage Translator Bus Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Tube
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage (V) 2.3V ~ 2.7V, 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SSOP
Supplier Device Package 20-QSOP
Manufacturer Pack Quantity 55
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811301-PI3VT3245-AQE
Ultra Librarian 3D Model Ultra Librarian PI3VT3245-AQE CAD Model

Description

Diodes Incorporated PI3VT3245-AQE Product Overview

The PI3VT3245-AQE from Diodes Incorporated is a high-speed logic-level translator designed to address the needs of multi-voltage systems, such as mobile phones, PDAs, and other electronic devices. This bidirectional translator is part of the 3.3V CMOS logic family, making it suitable for interfacing between low-voltage 3.3V and 5V logic signals.

Key Features

  • Voltage Translation: The PI3VT3245-AQE is capable of translating 8-bit data between 3.3V and 5V logic levels, ensuring seamless communication between devices operating at different voltage levels.
  • High-Speed Operation: With a maximum data rate of 250 Mbps, this device is optimized for high-speed signal processing, making it an excellent choice for fast data transfer applications.
  • Low Power Consumption: It features a low-power design, which minimizes power usage, thereby extending battery life in portable applications.
  • Wide Operating Temperature Range: The device can operate over an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.
  • ESD Protection: Equipped with ESD protection circuitry, the PI3VT3245-AQE safeguards against electrostatic discharge events that can damage electronic components.

Applications

The PI3VT3245-AQE is versatile and can be used in a variety of applications where logic level translation is required. Its primary uses include:

  • Interface translation in mixed-voltage systems
  • Signal bridging between 3.3V and 5V buses
  • Level shifting for microprocessors, microcontrollers, and peripheral devices

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the PI3VT3245-AQE is no exception. It is manufactured using the latest semiconductor processes, ensuring high reliability and performance consistency. Customers can trust this product to deliver excellent performance in their electronic designs.

Ordering Information

The PI3VT3245-AQE is available in a QSOP-20 package, providing a compact footprint for space-constrained applications. For detailed ordering and shipment information, customers should contact Diodes Incorporated or an authorized distributor.

Note: For complete technical specifications, please refer to the PI3VT3245-AQE datasheet.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7789 $62.2615
80+ $1.4597 $116.7760
125+ $1.4141 $176.7625
170+ $1.3684 $232.6280
220+ $1.3229 $291.0380
295+ $1.1860 $349.8700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess