EN
  • EN
  • DE

PI3VDP612-AZFEX

Part No PI3VDP612-AZFEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC DEMULTIPLEXER 4LANE 56TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Applications Video
Number of Channels 1
Max On Resistance 10 Ohm
Single Supply Voltage (V+) 3.3V
-3db Bandwidth 3.25GHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 56-TQFN (11x5)
Win Source Part Number 026724-PI3VDP612-AZFEX
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI3VDP612-AZFEX CAD Model

Description

Introducing the PI3VDP612-AZFEX: A High-Performance DisplayPort Switch from Diodes Incorporated

The PI3VDP612-AZFEX is an advanced DisplayPort (DP) 1:2 demultiplexer switch designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This product is tailored to meet the needs of high-resolution video applications, offering exceptional performance and reliability for a range of consumer and commercial electronics.

Key Features and Benefits:

  • High Bandwidth: The PI3VDP612-AZFEX supports a high bit rate of 5.4 Gbps per lane, making it suitable for high-definition video applications, including 4K and 3D video formats.
  • DisplayPort 1.2 Compliant: It is fully compliant with the DisplayPort 1.2 standard, ensuring compatibility with the latest DisplayPort-enabled devices.
  • Bi-Directional Switching: This device can switch two DisplayPort inputs to one output or one input to two outputs, providing versatility in setup configurations.
  • Low Power Consumption: Designed with power efficiency in mind, the PI3VDP612-AZFEX minimizes power consumption, making it ideal for energy-sensitive applications.
  • ESD Protection: It features built-in Electrostatic Discharge (ESD) protection circuitry, safeguarding the device against common electrostatic damage and enhancing system reliability.

Applications:

The PI3VDP612-AZFEX is ideal for a wide range of applications, including:

  • Desktop and Laptop Computers
  • Computer Monitors and TVs
  • Docking Stations
  • Video Splitters and Switches
  • Home Theater Systems
  • Digital Signage Solutions

Product Specifications:

The PI3VDP612-AZFEX comes in a compact QFN-42 packaging and operates over a temperature range of -40°C to +85°C, making it suitable for use in various environments. Its small form factor and high integration level allow for a reduced PCB footprint and simplified design in space-constrained applications.

With the PI3VDP612-AZFEX, Diodes Incorporated continues to demonstrate its commitment to delivering high-performance semiconductor solutions that enable cutting-edge video display technologies. For those looking to incorporate a reliable and efficient DisplayPort switch into their designs, the PI3VDP612-AZFEX stands out as a superior choice.

You May Also Be Interested in

Renesas Electronics America
IC MUX STEREO 2:1 CD/MP3 16-TQFN
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 324FCBGA
Lowest to $259.7015
Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us
Maxim Integrated
IC AUD/VID SWITCH SPI SER 16QSOP
Need more? Email Us
Maxim Integrated
IC SWITCH DUAL DPDT 28TQFN
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,620 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess