EN
  • EN
  • DE

PI3VDP411LSTZBEX

Part No PI3VDP411LSTZBEX
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC DEMULTIPLEXER 48TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Applications Digital Video
Supply Voltage - Operating 3 V to 3.6 V
Case / Package 48-TQFN (7x7)
Mounting Surface Mount
Win Source Part Number 026723-PI3VDP411LSTZBEX
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian PI3VDP411LSTZBEX CAD Model

Description

Introducing the PI3VDP411LSTZBEX from Diodes Incorporated

Diodes Incorporated presents the PI3VDP411LSTZBEX, a cutting-edge DisplayPort to HDMI/DVI level shifter that is designed to meet the high-performance requirements of the latest multimedia devices. This advanced level shifter is an ideal solution for applications that demand seamless integration of DisplayPort signals into HDMI or DVI interfaces.

The PI3VDP411LSTZBEX is built to support a wide range of data rates, ensuring compatibility with DisplayPort 1.2 and HDMI 1.4 standards. It is capable of handling high-resolution video up to 4K x 2K at 30 Hz, providing users with crystal-clear visuals and vibrant colors. This makes it perfect for high-definition gaming, video streaming, and professional AV setups.

One of the standout features of the PI3VDP411LSTZBEX is its low power consumption, which makes it an energy-efficient choice for portable and battery-powered devices. It also includes an integrated level shifter for AUX and HPD signals, further simplifying design and reducing the need for external components.

Moreover, the PI3VDP411LSTZBEX is designed with the end-user in mind, offering plug-and-play functionality that requires no software or driver installation. Its small form factor and thin package (TQFN) make it an excellent choice for space-constrained applications, allowing for sleek and compact device designs.

Reliability is a key aspect of the PI3VDP411LSTZBEX, and Diodes Incorporated has ensured that this product meets the highest industry standards. It features ESD protection on all pins, safeguarding the device from electrostatic discharge and enhancing its durability for long-term use.

In summary, the PI3VDP411LSTZBEX from Diodes Incorporated is a versatile and reliable solution for integrating DisplayPort into HDMI or DVI interfaces. Its support for high data rates, low power consumption, and ease of use make it an excellent choice for manufacturers and designers looking to create state-of-the-art multimedia devices.

You May Also Be Interested in

Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us
STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
Altera
Specialized RoHS
Lowest to $10.1866
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $13.0971
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3546 $60.9570
105+ $1.1115 $116.7075
165+ $1.0768 $177.6720
225+ $1.0420 $234.4500
290+ $1.0073 $292.1170
385+ $0.9031 $347.6935
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,960 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess