EN
  • EN
  • DE

PI3VDP411LSRZBEX

Part No PI3VDP411LSRZBEX
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC DEMULTIPLEXER 48TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Applications DVI, HDMI Level Switching
Supply Voltage - Operating 3 V to 3.6 V
Case / Package 48-TQFN (7x7)
Mounting Surface Mount
Win Source Part Number 061555-PI3VDP411LSRZBEX
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI3VDP411LSRZBEX CAD Model

Description

Introducing the PI3VDP411LSRZBEX from Diodes Incorporated

The PI3VDP411LSRZBEX is a state-of-the-art DisplayPort to HDMI/DVI level shifter designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This product is tailored to meet the high demands of video interface conversion between DisplayPort and HDMI/DVI signals. It's an ideal solution for applications that require reliable, high-speed digital video and audio signal conversion.

Key Features

  • Compatibility: The PI3VDP411LSRZBEX is fully compliant with DisplayPort Standard v1.1a and HDMI/DVI Level Shifting Specification, ensuring seamless integration with existing technologies.
  • High Resolution Support: This product supports high video resolutions, making it suitable for advanced digital display applications, including 1080p and WQXGA monitors.
  • Audio Support: It also carries high-definition audio signals, providing a comprehensive audio-visual experience.
  • Low Power Consumption: Designed with energy efficiency in mind, the PI3VDP411LSRZBEX operates with minimal power consumption, making it an eco-friendly choice for modern electronics.
  • ESD Protection: The device includes robust ESD protection, safeguarding the integrity of the signals and prolonging the lifespan of both the level shifter and the connected devices.
  • Compact Form Factor: Housed in a small package, the PI3VDP411LSRZBEX is perfect for space-constrained applications without compromising on performance.

Applications

The versatility of the PI3VDP411LSRZBEX makes it highly suitable for a variety of applications, including:

  • Notebook and Desktop Computers
  • Docking Stations
  • Graphics Cards
  • Monitors and Projectors
  • Home Theater Systems
  • Professional AV Systems

Quality and Reliability

Diodes Incorporated is known for its commitment to quality and reliability, and the PI3VDP411LSRZBEX is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the high standards expected by consumers and professionals alike. With the backing of Diodes Incorporated's expertise and customer support, this product stands out as a reliable and efficient solution for digital display interface needs.

For detailed technical specifications and application notes, interested parties are encouraged to visit the Diodes Incorporated website or contact their customer support for further assistance.

You May Also Be Interested in

NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118
Renesas Electronics America
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
NXP / Nexperia
IC INTERFACE SPECIALIZED 16SOIC / Interface 16-SOIC
Need more? Email Us
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7427 $59.4160
190+ $0.6098 $115.8620
295+ $0.5902 $174.1090
405+ $0.5717 $231.5385
525+ $0.5521 $289.8525
700+ $0.4955 $346.8500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,900 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess