EN
  • EN
  • DE

PI3USB9281BGEEX

Part No PI3USB9281BGEEX
Manufacturer Diodes Incorporated
Catalog PMIC - Power Management - Specialized
Description USB SLEEP CHARGE X1-WLB2015-15 / PMIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Diodes Incorporated
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number PI3USB9281
Standard Package 3,000 pcs
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 802205-PI3USB9281BGEEX
Ultra Librarian 3D Model Ultra Librarian PI3USB9281BGEEX CAD Model

Description

Diodes Incorporated PI3USB9281BGEEX Overview

The PI3USB9281BGEEX is a highly integrated USB interface detection switch from Diodes Incorporated, designed to provide a versatile solution for USB port interface applications. This device is particularly useful in systems where there is a need to detect the type of plug inserted into a USB port (standard downstream port, charging downstream port, or dedicated charging port) and to facilitate the appropriate USB data line switching and charging schemes.

Key Features

  • USB Port Detection: The PI3USB9281BGEEX can automatically detect various USB port types, ensuring compatibility with different USB specifications and charging standards.
  • Integrated Switch: It features an integrated 2:1 (SPDT) switch for USB 2.0 high-speed data lines, providing seamless switching between USB data and charging modes.
  • BC1.2 Compliance: The device is compliant with the Battery Charging Specification BC1.2, making it suitable for applications that require standard charging protocols for mobile devices.
  • I2C Interface: It offers an I2C-compatible interface, allowing for easy configuration and control by an external microcontroller.
  • Low Power Consumption: Designed with power efficiency in mind, the PI3USB9281BGEEX consumes minimal power, making it ideal for portable and battery-powered devices.
  • ESD Protection: The device includes on-chip ESD protection circuits, safeguarding the USB data lines from electrostatic discharges and ensuring the reliability of the USB interface.
  • Compact Packaging: Housed in a small 16-pin QFN package, the PI3USB9281BGEEX is suitable for space-constrained applications while providing robust functionality.

Applications

The PI3USB9281BGEEX is versatile and can be used in a wide range of applications including, but not limited to:

  • Smartphones and Tablets
  • Notebook and Desktop Computers
  • USB Hubs, Docks, and Accessories
  • Consumer Electronics
  • Portable Charging Units
  • Wearable Devices

With its comprehensive feature set, the PI3USB9281BGEEX from Diodes Incorporated is an excellent choice for designers looking to implement USB port detection and switching functionality in their products, while maintaining a high level of integration and efficiency.

You May Also Be Interested in

STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3444 $63.4440
23+ $5.2056 $119.7288
35+ $5.0430 $176.5050
48+ $4.8803 $234.2544
62+ $4.7176 $292.4912
82+ $4.2296 $346.8272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess