EN
  • EN
  • DE

PI3USB4000AZUAEX-37

Part No PI3USB4000AZUAEX-37
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX 1:2 8OHM 10UQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Diodes Incorporated
Series -
Package Tape & Reel
Product Status Active
Switch Circuit DPDT
Number of Circuits 1
On-State Resistance (Max) 8Ohm
Channel-to-Channel Matching (ΔRon) 500mOhm
Voltage - Supply, Single (V+) 2.7V ~ 6V
Voltage - Supply, Dual (V±) -
Switch Time (Ton, Toff) (Max) 100µs, 50ns (Typ)
-3db Bandwidth 1GHz
Charge Injection -
Channel Capacitance (CS(off), CD(off)) 7pF, 9pF
Current - Leakage (IS(off)) (Max) 1µA
Crosstalk -35dB @ 240MHz
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 10-UFQFN
Supplier Device Package 10-UQFN (1.5x2)
Base Product Number PI3USB4000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1379454-PI3USB4000AZUAEX-37
Ultra Librarian 3D Model Ultra Librarian PI3USB4000AZUAEX-37 CAD Model

Description

Introducing the PI3USB4000AZUAEX-37 from Diodes Incorporated

The PI3USB4000AZUAEX-37 is a cutting-edge USB 3.2 Gen 1 Switch with SuperSpeed capabilities, designed and manufactured by the renowned semiconductor company, Diodes Incorporated. This product is an essential component for applications requiring high-speed data transfer and switching functionalities across multiple USB interfaces.

Key Features

  • High Performance: With the USB 3.2 Gen 1 specification, the PI3USB4000AZUAEX-37 supports data rates up to 5 Gbps, ensuring swift and efficient data transfer for connected devices.
  • Flexibility: The switch is designed to multiplex/demultiplex differential signals from the USB SuperSpeed (SS) and USB 2.0 signals, providing versatility for various USB configurations and applications.
  • Low Power Consumption: Power efficiency is a hallmark of this product, featuring an ultra-low power state to minimize power usage when the switch is not active.
  • Enhanced Signal Integrity: The product boasts superior signal integrity, which is critical for maintaining high-quality data transmission over USB interfaces.
  • Compact Design: The PI3USB4000AZUAEX-37 comes in a space-saving package, making it ideal for integration into systems where board space is at a premium.

Applications

The versatility of the PI3USB4000AZUAEX-37 makes it suitable for a wide range of applications, including but not limited to:

  • Desktop and Laptop PCs
  • Tablets and Mobile Devices
  • Docking Stations
  • USB Hubs and Peripherals
  • Consumer Electronics

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The PI3USB4000AZUAEX-37 is no exception, built to ensure consistent performance and longevity, even in demanding environments.

For designers and engineers looking for a high-speed USB switching solution, the PI3USB4000AZUAEX-37 provides the perfect blend of performance, power efficiency, and compact design, backed by the trusted name of Diodes Incorporated.

You May Also Be Interested in

Maxim Integrated
IC SW SPST-NO/NCX4 100OHM 14SOIC
Need more? Email Us
Texas Instruments
IC SWITCH SPDT 10 CIRC 36DSBGA / 10 Circuit IC Switch 2:1 9Ohm 36-DSBGA
Lowest to $1.6249
Analog Devices Inc.
IC MUX 8:1 14OHM 16LFCSP
Need more? Email Us
Maxim Integrated
IC SWITCH SP4T X 1 400OHM 14SOIC
Need more? Email Us
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.3627
Texas Instruments
IC SWITCH 1X1 SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0406
Texas Instruments
IC MUX/DEMUX TRIPLE 2X1 16TSSOP / 3 Circuit IC Switch 2:1 75Ohm 16-TSSOP
Lowest to $0.2069
Analog Devices Inc.
IC SWITCH QUAD SPDT 20LFCSP / 4 Circuit IC Switch 2:1 4.7Ohm 20-LFCSP (4x4)
Lowest to $7.5463
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess