EN
  • EN
  • DE

PI3USB31532ZLCEX

Part No PI3USB31532ZLCEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC SWITCH USB3 W-QFN3060-40
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 40 Weeks
Features USB Switch IC Channel 40-TQFN (3x6)
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 40-WFQFN Exposed Pad
Case / Package 40-TQFN (3x6)
Family Name PI3USB31532
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number PI3USB31532ZLCEXDICT, PI3USB31532ZLCEXDITR, PI3USB31532ZLCEXDIDKR
Quantity per package 3500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930443-PI3USB31532ZLCEX
Ultra Librarian 3D Model Ultra Librarian PI3USB31532ZLCEX CAD Model

Description

Product Overview: Diodes Incorporated PI3USB31532ZLCEX

The PI3USB31532ZLCEX is a state-of-the-art USB 3.1 Gen 2 switch designed by Diodes Incorporated, renowned for its high-performance and reliability in managing signal integrity for high-speed data lines. This advanced switch is tailored for applications that require efficient switching between USB 3.1 Gen 2 and USB 2.0 signals, making it an ideal solution for a variety of consumer electronics, including laptops, desktops, tablets, and smartphones.

Key Features

  • High-Speed Data Transfer: The PI3USB31532ZLCEX supports USB 3.1 Gen 2 data rates of up to 10 Gbps, ensuring swift and efficient data transmission for time-sensitive applications.
  • USB Type-C Compatibility: This switch is designed to facilitate the USB Type-C specification, which includes a reversible plug orientation and cable direction, adding to the user convenience.
  • Low Power Consumption: With an emphasis on energy efficiency, the device operates with minimal power consumption, making it suitable for portable and battery-powered devices.
  • Enhanced Signal Integrity: The switch is engineered to maintain signal integrity even at high speeds, reducing signal degradation and ensuring reliable performance.
  • Compact Footprint: The PI3USB31532ZLCEX comes in a compact package, allowing for integration into space-constrained designs without compromising functionality.

Applications

The versatility of the PI3USB31532ZLCEX makes it an essential component across a broad range of applications. It is particularly useful in:

  • USB Type-C docking stations and hubs
  • High-speed data storage devices
  • Smartphones and tablets with USB Type-C ports
  • Desktop and laptop computers
  • Consumer electronics that require switching between high-speed and legacy USB interfaces

Diodes Incorporated's PI3USB31532ZLCEX is a testament to their commitment to providing innovative solutions that enhance connectivity and performance in modern electronic devices. By integrating this switch into your design, you can achieve seamless data transfer, maintain signal integrity, and ensure user satisfaction with the high-speed operation and energy efficiency.

You May Also Be Interested in

Vishay
IC VIDEO MULTIPLEXER 8X4 44PLCC
Need more? Email Us
Maxim Integrated
IH5341 DUAL RF/VIDEO SWITCH
Lowest to $12.4266
Fairchild/ON Semiconductor
FTBVP5SH50 / Switch IC Channel
Need more? Email Us
Maxim Integrated
AUDIO CLICKLESS SWITCH
Lowest to $4.3793
Maxim Integrated
IC AUDIO/VIDEO SWITCH 28QSOP
Need more? Email Us
Maxim Integrated
IC SWITCH QUAD SPDT 28TQFN
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Maxim Integrated
IC OVERVOLTAGE PROTECTOR / Switch IC Channel
Lowest to $1.4149
Maxim Integrated
IC VIDEO MULTIPLEXER 8X1 16DIP
Lowest to $10.8635

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9907 $54.8977
25+ $4.0949 $102.3725
38+ $3.9670 $150.7460
53+ $3.8390 $203.4670
68+ $3.7110 $252.3480
91+ $3.3272 $302.7752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,230 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess