EN
  • EN
  • DE

PI3USB10LP-BEZMEX

Part No PI3USB10LP-BEZMEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC USB SWITCH DUAL 2X1 UQFN-10
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Applications USB
Number of Channels 1
Max On Resistance 6.5 Ohm
Single Supply Voltage (V+) 1.8 V to 4.3 V
-3db Bandwidth 850MHz
Features Bi-Directional, USB 2.0
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-UQFN (1.4x1.8)
Win Source Part Number 100035-PI3USB10LP-BEZMEX
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI3USB10LP-BEZMEX CAD Model

Description

Overview of PI3USB10LP-BEZMEX

The PI3USB10LP-BEZMEX is a high-performance, low-power USB 2.0 switch from Diodes Incorporated, designed for a variety of applications that require switching between USB data lines. This integrated circuit is engineered to provide an efficient solution for USB signal routing, ensuring minimal signal distortion and optimal performance.

Key Features

  • USB 2.0 Compliance: The device is fully compliant with USB 2.0 standards, ensuring seamless integration with USB interfaces and devices.
  • Low Power Consumption: With its low-power design, the PI3USB10LP-BEZMEX is ideal for battery-powered devices, helping to extend battery life and reduce energy costs.
  • High Bandwidth: The switch supports high-bandwidth data transfer, making it suitable for applications that require fast data exchange.
  • Bi-Directional Operation: It can route signals in both directions, providing greater flexibility in USB signal management.
  • Compact Packaging: The PI3USB10LP-BEZMEX comes in a space-saving package, making it an excellent choice for portable and space-constrained applications.

Applications

Due to its versatility, the PI3USB10LP-BEZMEX is suitable for a wide range of applications, including but not limited to:

  • Mobile and handheld devices
  • Notebook and desktop computers
  • Docking stations
  • USB hubs and peripherals
  • Consumer electronics

Performance and Quality

Diodes Incorporated ensures that the PI3USB10LP-BEZMEX meets the highest quality and performance standards. The device is built with the latest technology to provide reliable and efficient USB data switching, making it a trusted solution for manufacturers and designers alike.

Conclusion

The PI3USB10LP-BEZMEX from Diodes Incorporated is a versatile and efficient USB 2.0 switch that offers a blend of performance, power efficiency, and compact design. Whether used in consumer electronics or industrial applications, this integrated circuit stands out as a top choice for managing USB data lines with precision and ease.

You May Also Be Interested in

Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Broadcom Limited
PEX8625-AA50RBC F
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Maxim Integrated
IC AUD/VID SWITCH SPI SER 16QSOP
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 676FCBGA
Lowest to $261.6542
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,547 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess