EN
  • EN
  • DE

PI3USB102GZLEX

Part No PI3USB102GZLEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC USB 2.0 SWITCH 2:1 10TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Applications USB
Number of Channels 1
On-State Resistance (Maximum) 5Ohm
Single Supply Voltage (V+) 3V ~ 5.5V
-3db Bandwidth 1GHz
Features Bi-Directional, USB 2.0
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 10-WFQFN
Supplier Device Package 10-TQFN (1.3x1.6)
Manufacturer Pack Quantity 3,500
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813929-PI3USB102GZLEX
Ultra Librarian 3D Model Ultra Librarian PI3USB102GZLEX CAD Model

Description

Introducing the PI3USB102GZLEX from Diodes Incorporated

The PI3USB102GZLEX is a cutting-edge USB 2.0 high-speed (480Mbps) 1:2 multiplexer/demultiplexer switch with a mobile-friendly package, designed by Diodes Incorporated to provide a versatile and efficient solution for USB signal switching requirements. This product is an ideal choice for applications where USB ports need to be shared or switched between two different destinations without compromising signal integrity or speed.

Key Features and Benefits

  • High-Speed Performance: The device supports USB 2.0 high-speed data rates of 480Mbps, ensuring fast and reliable data transfer for demanding applications.
  • Low Power Consumption: With its advanced design, the PI3USB102GZLEX is optimized for low power consumption, making it suitable for battery-powered devices.
  • Enhanced Signal Integrity: The switch is engineered to maintain signal integrity, which is critical for high-speed data transmission, minimizing signal degradation and ensuring consistent performance.
  • Versatility: The 1:2 configuration of the switch allows for flexible routing of USB signals, making it a versatile component for a variety of USB interface applications.
  • Compact Form Factor: The PI3USB102GZLEX comes in a space-saving package, ideal for portable and handheld devices where PCB real estate is at a premium.

Applications

The PI3USB102GZLEX is designed for a broad range of applications, including but not limited to:

  • Smartphones and Tablets
  • Notebook and Desktop PCs
  • USB Peripheral Sharing Devices
  • Docking Stations
  • USB Hubs and Switches

Product Specifications

The technical specifications of the PI3USB102GZLEX include:

  • 1:2 Mux/Demux Configuration
  • Support for USB 2.0 High-Speed (480Mbps)
  • Low On-Capacitance and On-Resistance
  • ESD Protection
  • Operating Temperature Range: -40°C to +85°C

With its high-speed capabilities, energy efficiency, and compact design, the PI3USB102GZLEX from Diodes Incorporated stands out as a robust solution for modern USB switching applications, ensuring seamless integration into the latest consumer electronics and industrial devices.

You May Also Be Interested in

Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Analog Devices Inc.
IC SW AUDIO/VIDEO 3X2 36-SSOP
Lowest to $5.1797
Microchip Technology
64G INDUSTRIAL ETHERNET SWITCH
Lowest to $134.3284
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us
Vishay
IC VIDEO MULTIPLEXER 8X4 44PLCC
Need more? Email Us
Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us
Maxim Integrated
AUDIO CLICKLESS SWITCH
Lowest to $4.3793
Maxim Integrated
BIDIRECTIONAL RF/VIDEO SWITCH
Lowest to $3.0533

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3103 $51.1995
395+ $0.2546 $100.5670
610+ $0.2467 $150.4870
840+ $0.2387 $200.5080
1,085+ $0.2308 $250.4180
1,450+ $0.2069 $300.0050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180,000 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess