EN
  • EN
  • DE

PI3PCIE3442ZLE

Part No PI3PCIE3442ZLE
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC PCI EXCHANGE SW 3.0 40-TQFN / PCI Express® Switch IC 8 Channel 40-TQFN (3x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose
Mfr Diodes Incorporated
Series PCI Express® (PCIe)
Package Tray
Product Status Obsolete
Applications PCI Express®
Number of Channels 8
Voltage - Supply, Single (V+) 3V ~ 3.6V
-3db Bandwidth 6.5GHz
Features Bi-Directional
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-TQFN (3x6)
Base Product Number PI3PCIE3442
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names PI3PCIE3442ZLEDI
Standard Package 490
Win Source Part Number 1136460-PI3PCIE3442ZLE
Ultra Librarian 3D Model Ultra Librarian PI3PCIE3442ZLE CAD Model

Description

Diodes Incorporated PI3PCIE3442ZLE Product Overview

The PI3PCIE3442ZLE is a high-performance, PCIe 3.0 packet switch from Diodes Incorporated, designed to meet the increasing demands for higher data transfer rates and greater bandwidth in modern computing and communication applications. This switch is an ideal solution for expanding the number of PCIe lanes and facilitating the communication between multiple devices within a system.

Key Features

  • PCI Express 3.0 Compliant: The device supports the PCIe 3.0 specification, which allows for transfer rates of up to 8 GT/s per lane, providing a high-speed interface for applications that require fast data transfer capabilities.
  • High Lane Count: With multiple PCIe lanes, the PI3PCIE3442ZLE offers flexibility in connecting various peripherals and enhancing system scalability.
  • Low Power Consumption: Designed with power efficiency in mind, the product operates with a minimal power draw, making it suitable for energy-sensitive applications.
  • Advanced Switching Capabilities: The switch provides advanced packet routing and management, ensuring efficient data flow between endpoints.
  • Quality of Service (QoS): The PI3PCIE3442ZLE supports QoS features, allowing prioritization of traffic and improving the performance of critical applications.

Applications

The PI3PCIE3442ZLE is versatile and can be used in a variety of applications, including:

  • Data Centers
  • Enterprise Servers
  • Storage Systems
  • Networking Equipment
  • Embedded Systems
  • High-performance Computing

Technical Specifications

The product is engineered to meet industrial standards and incorporates the following technical specifications:

  • Compliance with PCIe Base Specification Revision 3.0
  • Support for x1, x2, x4, x8, x16 lane configurations
  • Integrated clock buffer to reduce external component count
  • Hot-plug and surprise-plug support for ease of use and maintenance
  • Low-latency switching for improved performance

The PI3PCIE3442ZLE from Diodes Incorporated represents a blend of performance, efficiency, and reliability, making it a prime choice for system designers looking to upgrade their PCIe capabilities.

You May Also Be Interested in

Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16QSOP
Lowest to $4.3657
Broadcom Limited
IC PCI EXPRESS SWITCH 324FCBGA
Lowest to $259.7015
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us
Microchip Technology
IC SWITCH SPST 50MHZ 48LQFP
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 676FCBGA
Lowest to $261.6542

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6893 $58.7572
10+ $12.0524 $120.5240
15+ $11.6759 $175.1385
21+ $11.2994 $237.2874
27+ $10.9228 $294.9156
36+ $9.7932 $352.5552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess