EN
  • EN
  • DE

PI3PCIE3412ZHE

Part No PI3PCIE3412ZHE
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC 2:1 MUX/DEMUX 42TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Applications PCIe
Number of Channels 4
Max On Resistance 5 Ohm (Typ)
Single Supply Voltage (V+) 3 V to 3.6 V
-3db Bandwidth 8.2GHz
Features Bi-Directional, SATA, USB 3.0
Case / Package 42-TQFN (9x3.5)
Win Source Part Number 042129-PI3PCIE3412ZHE
Popularity Medium
Supply and Demand Status Limited
Quantity per package 400
Ultra Librarian 3D Model Ultra Librarian PI3PCIE3412ZHE CAD Model

Description

Introducing the PI3PCIE3412ZHE from Diodes Incorporated

The PI3PCIE3412ZHE is a cutting-edge PCIe packet switch designed by Diodes Incorporated, a leader in the semiconductor market. This high-performance switch is engineered to provide a reliable, efficient, and versatile solution for expanding the number of PCIe ports in a system. With its advanced features and robust design, the PI3PCIE3412ZHE is an ideal choice for a wide range of applications, including servers, workstations, storage systems, and embedded platforms.

Key Features:

  • PCIe 3.0 Compliant: The PI3PCIE3412ZHE is fully compliant with the PCIe 3.0 specification, offering high-speed data transfer rates and ensuring compatibility with the latest generation of PCIe devices.
  • Port Configuration: This switch comes with a 3-port/12-lane configuration, providing ample connectivity options for expanding your system's PCIe capabilities.
  • Low Power Consumption: Designed with power efficiency in mind, the PI3PCIE3412ZHE maintains low power consumption, making it suitable for energy-sensitive applications.
  • High-Performance Switching: The device boasts high-performance packet switching capabilities, ensuring seamless data flow between PCIe ports with minimal latency.
  • Hot-Plug Support: It supports hot-plugging, allowing users to add or remove PCIe devices without needing to power down the system.

Applications:

The PI3PCIE3412ZHE's versatility makes it an excellent choice for a variety of applications, including:

  • Data Centers
  • High-Performance Computing
  • Networking and Communications Equipment
  • Enterprise Storage Systems
  • Embedded Systems

Quality and Reliability:

Diodes Incorporated is known for its commitment to quality, and the PI3PCIE3412ZHE is no exception. Manufactured with the utmost care, this PCIe switch is built to meet the highest standards of reliability and performance. It undergoes rigorous testing to ensure it meets the stringent requirements of industrial and commercial applications.

Whether you're looking to upgrade an existing system or design a new one, the PI3PCIE3412ZHE from Diodes Incorporated offers a powerful solution for expanding your PCIe capabilities. Its combination of performance, efficiency, and reliability makes it a top choice for system designers and engineers.

You May Also Be Interested in

Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16QSOP
Lowest to $4.3657
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 8MSOP
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6468 $58.2120
220+ $0.5313 $116.8860
340+ $0.5140 $174.7600
465+ $0.4978 $231.4770
600+ $0.4816 $288.9600
805+ $0.4320 $347.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,030 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess