EN
  • EN
  • DE

ADM1275-1ACPZ

Part No ADM1275-1ACPZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRL PMBUS 20LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Hot Swap Controller, Monitor
Number of Channels 1
Applications General Purpose
Features PMBus
Programmable Features Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO
Supply Voltage - Operating 2.95 V to 20 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 5mA
Mounting SMD (SMT)
Case / Package 20-LFCSP-WQ (5x5)
Feature Pins FLB, ISET, (GPO1, /ALERT, CONV), (GPO2, /ALERT2), /LATCH, OV, PWRGD, SS, TIMER, UV, VCAP
Win Source Part Number 008953-ADM1275-1ACPZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM1275-1ACPZ CAD Model

Description

The ADM1275-1ACPZ from Analog Devices Inc. is a highly integrated, high-accuracy hot swap controller and power monitor, designed to enable circuit boards to be inserted into live backplanes without causing disruption to the existing system. This particular component is crucial for systems that require maintenance or upgrades without powering down the entire system.

Key Features:

  • Hot Swap Controller: Allows safe board insertion and removal from a live backplane.
  • Integrated Power Monitoring: Provides accurate measurement of current, voltage, and power for real-time system monitoring and decision-making.
  • Adjustable Current Limit: Features an adjustable overcurrent limit to protect the system from excessive loads.
  • Circuit Breaker Functionality: The device acts as a circuit breaker, providing fast response to overcurrent events to prevent system damage.
  • Black Box Recorder: Logs fault conditions, aiding in system diagnostics and improving system reliability.
  • Power Good Output: Offers a power good signal for downstream load enabling and system sequencing.
  • Compact Package: Available in a 32-lead LFCSP package that saves board space and is suitable for dense PCB layouts.

Applications:

  • Server and Telecom Power Distribution Systems
  • Network Routers and Switches
  • Industrial/Embedded Systems
  • Data Storage Systems
  • Blade Servers

The ADM1275-1ACPZ is engineered to deliver robust protection and precise monitoring, making it an essential component for systems that demand high reliability and operational uptime. Its advanced feature set enables system designers to implement sophisticated power management schemes that can help to optimize system performance, extend system life, and ensure consistent operation under varying load conditions.

With its commitment to quality and performance, Analog Devices Inc. provides the ADM1275-1ACPZ as a solution that meets the stringent requirements of modern electronic systems. Whether you're developing enterprise-level servers, telecommunications infrastructure, or industrial control systems, this hot swap controller and power monitor stands ready to enhance the safety, efficiency, and intelligence of your power management designs.

You May Also Be Interested in

Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Microchip Technology
SINGLE FET CONSTANT POWER LIMIT
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 6TDFN
Need more? Email Us
Microchip Technology
HOT-SWAP PCI POWER CONTROLLER
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9367 $65.6202
13+ $8.9744 $116.6672
20+ $8.6937 $173.8740
28+ $8.4130 $235.5640
36+ $8.1324 $292.7664
48+ $7.2915 $349.9920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess