EN
  • EN
  • DE

PI3PCIE3412AZHE

Part No PI3PCIE3412AZHE
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description PCIE SWITCH V-QFN3590-42 TRAY 40 / PCI Express® Switch IC 4 Channel 42-TQFN (9x3.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr Diodes Incorporated
Series PCI Express® (PCIe)
Package Tray
Product Status Obsolete
Applications PCI Express®
Switch Circuit -
Number of Channels 4
On-State Resistance (Max) 5Ohm (Typ)
Voltage - Supply, Single (V+) 3V ~ 3.6V
Voltage - Supply, Dual (V±) -
-3db Bandwidth 8.2GHz
Features Bi-Directional, SATA, USB 3.0
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 42-VFQFN Exposed Pad
Supplier Device Package 42-TQFN (9x3.5)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1355659-PI3PCIE3412AZHE
Ultra Librarian 3D Model Ultra Librarian PI3PCIE3412AZHE CAD Model

Description

Introducing the PI3PCIE3412AZHE from Diodes Incorporated

The PI3PCIE3412AZHE is a cutting-edge, high-performance PCIe packet switch designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This product is engineered to meet the increasing demands of modern computing and communication applications, providing a seamless and efficient bridge for peripheral component interconnect express (PCIe) communications.

Key Features:

  • PCIe Gen 3 Support: The PI3PCIE3412AZHE is compatible with the PCIe 3.0 specification, ensuring high-speed data transfer rates of up to 8.0 GT/s, which translates to enhanced system performance and quick data processing capabilities.
  • Low Power Consumption: With an emphasis on energy efficiency, this product is designed to operate with minimal power consumption, making it an ideal solution for eco-conscious designs and applications where power savings are crucial.
  • High Port Density: The device includes a 3-port/12-lane configuration, providing ample connectivity for multiple devices without the need for additional components, thereby reducing system complexity and cost.
  • Advanced Switching Capabilities: It features advanced packet switching capabilities that enable high-speed communication between the PCIe ports, ensuring data integrity and reliable performance under various system loads.
  • Flexibility: The PI3PCIE3412AZHE is designed for flexibility in various applications, including servers, storage systems, and high-end computing platforms. Its versatility makes it a suitable choice for a wide range of industries.
  • Quality and Reliability: Diodes Incorporated is known for its commitment to quality, and the PI3PCIE3412AZHE is no exception. It is built to meet the stringent requirements of the industry, ensuring long-term reliability and performance.

Applications:

The PI3PCIE3412AZHE is ideal for a variety of applications that require high-speed data transfer and connectivity. It is particularly well-suited for:

  • Data Center and Cloud Computing Solutions
  • High-Performance Workstations and Servers
  • Networking and Telecommunications Equipment
  • Storage Systems and RAID Controllers
  • Embedded Systems and Industrial Applications

With its robust feature set and Diodes Incorporated's reputation for high-quality semiconductor solutions, the PI3PCIE3412AZHE is an excellent choice for system designers and engineers looking to enhance their product offerings with advanced PCIe capabilities. Its integration into your system will undoubtedly contribute to a significant performance boost and improved overall functionality.

You May Also Be Interested in

Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 8MSOP
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 324FCBGA
Lowest to $259.7015
Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16SOIC
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Intersil
SPDT, 2 FUNC, PQCC10
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9760 $51.3760
62+ $1.6214 $100.5268
96+ $1.5707 $150.7872
132+ $1.5200 $200.6400
171+ $1.4694 $251.2674
228+ $1.3174 $300.3672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,500 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess