EN
  • EN
  • DE

PI3PCIE3212ZBEX

Part No PI3PCIE3212ZBEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC MUX/DEMUX 2:1 3.3V 20TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Applications PCI Express
Number of Channels 2
Single Supply Voltage (V+) 3V ~ 3.6V
-3db Bandwidth 8.1GHz
Features Bi-Directional, SATA, USB 3.0
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 20-VFQFN Exposed Pad
Supplier Device Package 20-QFN (2.5x4.5)
Part Number Series 3PCIE3212
Manufacturer Pack Quantity 3,500
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 800978-PI3PCIE3212ZBEX
Ultra Librarian 3D Model Ultra Librarian PI3PCIE3212ZBEX CAD Model

Description

Introducing the PI3PCIE3212ZBEX from Diodes Incorporated

The PI3PCIE3212ZBEX is a high-performance, PCIe 3.0 packet switch designed to meet the demands of modern computing environments. Manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets, this product is engineered to provide an efficient solution for expanding the number of PCIe ports in a system.

This cutting-edge packet switch is built to support the PCI Express Base Specification Revision 3.0, offering a lane speed of 8.0 GT/s for fast data transfer rates. Its architecture is designed to optimize signal integrity and timing performance, ensuring reliable communication between connected devices. The PI3PCIE3212ZBEX is particularly suitable for applications in servers, workstations, desktops, and embedded systems where PCIe port expansion is necessary.

With a focus on flexibility and performance, the PI3PCIE3212ZBEX features 12 lanes and 3 ports, providing a robust platform for multi-port configurations. Its port configuration options allow for versatile system design, making it an ideal choice for system integrators looking to customize their PCIe solutions. The product also supports advanced features such as hot-plug and power management, which are critical for enterprise-level systems that require 24/7 operation.

The PI3PCIE3212ZBEX is designed with a low-power architecture, making it an energy-efficient choice for eco-conscious enterprises. This not only helps reduce overall system power consumption but also minimizes the heat generated, contributing to the stability and longevity of the system.

For developers and system architects, the PI3PCIE3212ZBEX is easy to implement and compatible with existing PCIe infrastructures. Its small form factor package allows for integration into compact systems without compromising performance. Diodes Incorporated provides comprehensive technical support and documentation, ensuring a smooth integration process from design to deployment.

In summary, the PI3PCIE3212ZBEX from Diodes Incorporated is a top-tier PCIe packet switch that delivers exceptional performance, flexibility, and energy efficiency, making it a smart choice for expanding the capabilities of high-speed computing systems.

You May Also Be Interested in

Maxim Integrated
IC AUDIO/VIDEO SWITCH 28QSOP
Need more? Email Us
Intersil
SPDT, 2 FUNC, PQCC10
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 196BGA
Lowest to $55.2986
Toshiba Semiconductor and Storage
IC MUX/DEMUX 2:1 DIFF PCI 20TQFN
Lowest to $29.1045
Fairchild/ON Semiconductor
FTBVP5SH50 / Switch IC Channel
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Maxim Integrated
SERIAL CONTRL AUDIO/VIDEO SWITCH
Lowest to $29.7953
Microchip Technology
64G INDUSTRIAL ETHERNET SWITCH
Lowest to $134.3284
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.4061
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8171 $53.1115
150+ $0.6705 $100.5750
235+ $0.6495 $152.6325
320+ $0.6286 $201.1520
415+ $0.6076 $252.1540
555+ $0.5448 $302.3640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 220,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess