EN
  • EN
  • DE

PI3PCIE2415ZHE

Part No PI3PCIE2415ZHE
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC MUX/DEMUX 2X1 42TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Active
Applications PCIe
Number of Channels 4
Max On Resistance 12 Ohm
Single Supply Voltage (V+) 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 42-TQFN (9x3.5)
Win Source Part Number 1087924-PI3PCIE2415ZHE
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI3PCIE2415ZHE CAD Model

Description

The PI3PCIE2415ZHE is a high-performance, PCIe packet switch designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This advanced switch is engineered to provide an efficient and effective solution for expanding PCIe connections in a wide range of applications.

Key Features

  • PCI Express Base Specification Compliance: The PI3PCIE2415ZHE complies with the PCI Express Base Specification, ensuring compatibility with the latest generation of PCIe devices.
  • High-Performance Switching: With its high-speed packet switching capabilities, this switch can handle large data transfers quickly and reliably, making it ideal for data-intensive applications.
  • Energy Efficiency: It is designed with power efficiency in mind, offering low-power operation to minimize energy consumption, which is crucial for battery-powered and energy-conscious designs.
  • Flexible Port Configuration: The switch provides versatile port configurations, allowing for a customizable setup that can accommodate various system requirements.
  • Advanced Error Handling: Enhanced error handling mechanisms are integrated to ensure robust data integrity and reliable system operation.

Applications

The PI3PCIE2415ZHE is suitable for a broad spectrum of applications, including but not limited to:

  • Server and Workstation PCs
  • Embedded Systems
  • Networking Equipment
  • Storage Systems
  • Consumer Electronics

Technical Specifications

This PCIe packet switch is designed to meet the rigorous demands of modern electronics. Its technical specifications include:

  • Compliance with PCI Express Base Specification Revision
  • Support for multiple data transfer rates
  • Low-latency, high-throughput packet switching
  • Integrated clock buffer to reduce component count
  • Hot-plug and hot-swap support

With its blend of performance, power efficiency, and versatility, the PI3PCIE2415ZHE from Diodes Incorporated stands out as a top choice for designers looking to enhance their PCIe implementations.

You May Also Be Interested in

Maxim Integrated
IH5341 DUAL RF/VIDEO SWITCH
Lowest to $12.4266
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP
Lowest to $5.9546
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Maxim Integrated
SERIAL CONTRL AUDIO/VIDEO SWITCH
Lowest to $29.7953
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Diodes Incorporated
DISPLAY SWITCH W-QFN3060-40 T&R
Need more? Email Us
NXP / Nexperia
IC MUX/DEMUX 2:1 4CH 42HVQFN / Switch IC Channel
Lowest to $1.1155
Microchip Technology
64G INDUSTRIAL ETHERNET SWITCH
Lowest to $134.3284

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5577 $54.5195
80+ $1.2781 $102.2480
125+ $1.2382 $154.7750
170+ $1.1982 $203.6940
220+ $1.1583 $254.8260
290+ $1.0385 $301.1650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess