EN
  • EN
  • DE

PI3L100Q

Part No PI3L100Q
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC ETHERNET SWITCH QUAD 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Active
Applications Telecommunications
Number of Channels 4
Max On Resistance 15 Ohm
Single Supply Voltage (V+) 3.3V
-3db Bandwidth 213MHz
Features 10/100 Base-T
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-QSOP
Win Source Part Number 042128-PI3L100Q
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI3L100Q CAD Model

Description

Diodes Incorporated PI3L100Q Quad SPDT Switch

The PI3L100Q from Diodes Incorporated is a high-performance, quad single-pole double-throw (SPDT) switch designed with the modern electronic engineer's needs in mind. This versatile component is ideal for applications that require routing of high-speed differential signals. It is particularly well-suited for network, telecom, and computing applications where signal integrity and efficient data transmission are critical.

Constructed with the latest semiconductor technology, the PI3L100Q operates with a wide voltage range of 3.0V to 3.6V, allowing for flexibility in various system designs. The switch's low on-resistance (Ron) ensures minimal signal distortion, while its low crosstalk and high bandwidth capabilities preserve signal fidelity at high speeds, making it an excellent choice for high-frequency signal switching.

The PI3L100Q boasts a bidirectional design, enabling signals to flow in both directions through the switch. This feature simplifies PCB layout and enhances design versatility. Additionally, the switch supports hot insertion, which means components can be added or removed without the need to power down the system. This hot-swap capability is essential for servers and network equipment where uptime is crucial.

For ease of integration, the PI3L100Q is offered in a compact 16-pin QSOP package, which is not only space-saving but also conducive to achieving high-density board designs. Its pin configuration is optimized for straightforward PCB routing, thereby reducing design complexity and potential signal integrity issues.

Key features of the PI3L100Q include:

  • Wide operating voltage range (3.0V to 3.6V)
  • Low on-resistance (Ron)
  • High bandwidth for superior signal transmission
  • Low crosstalk to minimize interference
  • Bidirectional signal flow
  • Hot insertion capability
  • Compact 16-pin QSOP packaging

Overall, the PI3L100Q from Diodes Incorporated is a robust and reliable solution for designers who require a high-quality, high-speed quad SPDT switch. Its superior electrical characteristics and design flexibility make it a standout component for critical signal routing applications.

You May Also Be Interested in

Maxim Integrated
IC MULTIPLEXER 2:1 670MHZ 10UMAX
Lowest to $5.9252
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS / Audio, USB Switch IC 2 Channel 10-TDFN (3x3)
Lowest to $2.6115
Diodes Incorporated
IC MUX/DEMUX 3:1 15 OHM 60TQFN / HDMI Switch IC 1 Channel 60-TQFN (5x9)
Lowest to $2.8009
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SSOP / Video Switch IC 1 Channel 16-SSOP-B
Lowest to $1.4273
Texas Instruments
4-CHANNEL DIFFERENTIAL 8:16 MULTIPLEXER SWITCH FOR DVI/HDMI APPLICATIONS
Need more? Email Us
Renesas Electronics America
IC USB SWITCH SP3T DUAL 12TQFN / USB, UART Switch IC 2 Channel 12-TQFN (3x3)
Lowest to $1.1891
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP / Video Switch IC 1 Channel 16-QSOP
Need more? Email Us
Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us
ON Semiconductor
IC USB SWITCH TYPE C WLCSP9 / USB Switch IC 2 Channel 9-WLCSP (1.2x1.2)
Lowest to $0.4193

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7487 $61.2045
85+ $1.4345 $121.9325
125+ $1.3895 $173.6875
175+ $1.3444 $235.2700
225+ $1.3005 $292.6125
300+ $1.1654 $349.6200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,870 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess