EN
  • EN
  • DE

PI3HDMI301ZLE

Part No PI3HDMI301ZLE
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 64TQFN / HDMI Interface 64-TQFN (7.5x7.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Diodes Incorporated
Package Tray
Product Status Obsolete
Applications HDMI
Voltage - Supply 3.3V
Package / Case 64-WFQFN Exposed Pad
Supplier Device Package 64-TQFN (7.5x7.5)
Mounting Type Surface Mount
Standard Package 260 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 274434-PI3HDMI301ZLE
Ultra Librarian 3D Model Ultra Librarian PI3HDMI301ZLE CAD Model

Description

Diodes Incorporated PI3HDMI301ZLE HDMI Switch

The PI3HDMI301ZLE is a high-performance, 3:1 HDMI switch designed by Diodes Incorporated to facilitate the selection of multiple HDMI sources for display on a single output. This advanced switch is engineered to support a range of high-definition video formats, including 1080p, 4K, and 3D video, making it an ideal choice for various multimedia applications such as home theaters, gaming consoles, and professional AV systems.

Featuring an integrated Equalizer and Pre-emphasis, the PI3HDMI301ZLE ensures optimal signal integrity by compensating for long cable losses, thus delivering a clear and stable video signal over extended distances. This switch is compliant with HDMI 1.3 specifications, ensuring compatibility with a wide array of HDMI-enabled devices. It also supports HDCP 1.3 protocols, offering secure content transmission and preventing unauthorized copying of digital audio and video content.

The PI3HDMI301ZLE comes in a compact, low-power package, making it an efficient solution for space-constrained environments. Its low power consumption is particularly advantageous for battery-operated devices, where energy efficiency is paramount. Additionally, the switch is designed with an automatic switching function, which allows for seamless transitions between HDMI sources without the need for manual selection.

For audio enthusiasts, the PI3HDMI301ZLE does not disappoint. It supports a range of audio formats, including LPCM, Dolby TrueHD, and DTS-HD Master Audio, providing a rich and immersive audio experience to complement the high-definition video quality. This makes the switch a versatile component in any audio-visual setup, ensuring both visual and auditory content is delivered with exceptional clarity.

Installation and operation of the PI3HDMI301ZLE are straightforward, thanks to its user-friendly design. The switch can be easily integrated into existing systems, requiring minimal setup. With its robust performance, compatibility with the latest video and audio standards, and ease of use, the PI3HDMI301ZLE from Diodes Incorporated is an excellent choice for anyone looking to enhance their multimedia experience with reliable and high-quality HDMI switching capabilities.

You May Also Be Interested in

Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3930
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
Molex, LLC
90 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Black Impact, Guide Left
Lowest to $16.1912
NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $13.0971
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8919 $66.2165
75+ $1.5523 $116.4225
120+ $1.5038 $180.4560
160+ $1.4553 $232.8480
210+ $1.4068 $295.4280
275+ $1.2613 $346.8575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,700 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess