EN
  • EN
  • DE

MT29F32G08QAAWP:A

Part No MT29F32G08QAAWP:A
Manufacturer Micron Technology Inc.
Catalog Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case MICRON
Manufacturer Micron Technology Inc.
Manufacturer Homepage www.micron.com
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 719634-MT29F32G08QAAWP:A
Ultra Librarian 3D Model Ultra Librarian MT29F32G08QAAWP:A CAD Model

Description

The MT29F32G08QAAWP:A is a 32Gb (4 GB) NAND flash memory device manufactured by Micron Technology. It is designed for high-density storage and data retention in a variety of applications.

Applications

  • Solid-State Drives (SSDs): Used as storage media in SSDs for laptops, desktops, and servers.
  • Embedded Systems: Provides non-volatile storage in embedded devices such as routers, industrial computers, and medical equipment.
  • Mobile Devices: Found in smartphones, tablets, and e-readers for storing operating systems, applications, and user data.
  • USB Flash Drives: Used as storage in USB drives for portable data storage.
  • Memory Cards: Employed in SD cards and microSD cards for digital cameras, camcorders, and other portable devices.

Features

  • 32Gb (4 GB) Capacity: Provides a large storage capacity in a single chip.
  • NAND Flash Technology: Offers high density and non-volatile storage.
  • ONFI (Open NAND Flash Interface): Compliant with ONFI standards for interoperability.
  • x8 I/O Interface: Supports an 8-bit data interface for read and write operations.
  • Page Size: Typically 8KB + 224 Bytes per page.
  • Block Size: Organized in blocks, typically 512KB + 14KB per block.
  • Endurance: Specified number of program/erase cycles for data reliability.

Benefits

  • High Storage Capacity: Enables storage of large amounts of data in a compact form factor.
  • Non-Volatile Memory: Retains data even when power is removed.
  • Fast Read/Write Speeds: Allows for quick access to stored data.
  • Low Power Consumption: Efficient power usage makes it suitable for battery-powered devices.
  • Reliable Data Storage: Designed for data integrity and long-term storage.

Additional Details

The MT29F32G08QAAWP:A utilizes a multi-level cell (MLC) architecture, which stores multiple bits per cell to increase density. It operates at a specific voltage range, typically around 3.3V or 1.8V, depending on the specific configuration. The device supports various error correction codes (ECC) to ensure data integrity. The operating temperature range and endurance ratings are critical parameters to consider when selecting this memory for a specific application. Refer to the Micron datasheet for the MT29F32G08QAAWP:A for detailed electrical characteristics, timing specifications, and reliability information.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC EEPROM 1KBIT 1-WIRE 6UCSPR
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.4098 $68.8196
5+ $28.2340 $141.1700
7+ $27.3516 $191.4612
9+ $26.4691 $238.2219
12+ $25.5867 $307.0404
16+ $22.9406 $367.0496
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess