EN
  • EN
  • DE

PI3HDMI301FFE

Part No PI3HDMI301FFE
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 80LQFP / HDMI Interface 80-LQFP (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Diodes Incorporated
Package Tray
Product Status Discontinued
Applications HDMI
Voltage - Supply 3.3V
Package / Case 80-LQFP
Supplier Device Package 80-LQFP (12x12)
Mounting Type Surface Mount
Standard Package 119 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 274432-PI3HDMI301FFE
Ultra Librarian 3D Model Ultra Librarian PI3HDMI301FFE CAD Model

Description

Introducing the PI3HDMI301FFE from Diodes Incorporated

The PI3HDMI301FFE is a cutting-edge HDMI 1.3 switch from Diodes Incorporated, designed to meet the needs of high-definition multimedia interface applications. This versatile switch is capable of routing three HDMI inputs to a single output, making it an ideal solution for a variety of consumer electronics, including HDTVs, Blu-ray players, set-top boxes, and gaming consoles.

With its support for HDMI 1.3, the PI3HDMI301FFE ensures compatibility with the latest high-definition content, delivering a maximum data rate of up to 3.4 Gbps per channel. This translates to a total bandwidth of 10.2 Gbps, allowing for the transmission of full 1080p HD video and multi-channel audio without any degradation in quality. The deep color support and high-bandwidth digital content protection (HDCP 1.3) ensure that users can enjoy the richest visual experience with secure content delivery.

The PI3HDMI301FFE is engineered with an emphasis on signal integrity, featuring advanced equalization techniques to compensate for signal degradation over long cable runs. This ensures a reliable and stable connection even in setups where cables are extended. Its low power consumption makes it an environmentally friendly choice, reducing the energy footprint of electronic systems in which it is integrated.

Installation and operation are straightforward, thanks to its plug-and-play nature. The switch also features an auto-switching function that detects and selects the active input, simplifying the user experience. For systems requiring manual control, the PI3HDMI301FFE offers an easy-to-use port selection via GPIO or I^2C interface, providing flexibility for a wide range of application scenarios.

Encased in a compact 42-pin TQFN package, the PI3HDMI301FFE is designed for space-constrained applications. Its small footprint allows for seamless integration into existing designs without the need for significant layout changes.

Overall, the PI3HDMI301FFE by Diodes Incorporated stands out as a superior HDMI switching solution, offering unparalleled performance, ease of use, and reliability for the next generation of multimedia applications.

You May Also Be Interested in

Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247
Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8144 $63.5040
80+ $1.4888 $119.1040
125+ $1.4423 $180.2875
170+ $1.3957 $237.2690
215+ $1.3493 $290.0995
290+ $1.2097 $350.8130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,540 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess