EN
  • EN
  • DE

PI3HDMI245-AZLEX

Part No PI3HDMI245-AZLEX
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC DVI/HDMI MUX/DEMUX TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Applications HDMI
Supply Voltage - Operating 3.3V
Case / Package 72-TQFN (11x5)
Mounting Surface Mount
Win Source Part Number 132922-PI3HDMI245-AZLEX
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI3HDMI245-AZLEX CAD Model

Description

The PI3HDMI245-AZLEX from Diodes Incorporated is a cutting-edge HDMI switch designed to meet the high demands of modern audiovisual applications. This versatile component is essential for systems that require the routing of multiple HDMI signals to a single display without compromising on quality and performance.

Key Features

  • High Throughput: Supports HDMI 1.3 standards, ensuring compatibility with high-speed HDMI signals up to 3.4Gbps per channel.
  • Advanced Switching: Provides 2:1 multiplexing, allowing two HDMI sources to be connected and switched to a single HDMI output.
  • Deep Color Support: Capable of managing deep color depths up to 12 bits per channel, resulting in a more vibrant and detailed visual experience.
  • Audio Return Channel: Integrates the HDMI Audio Return Channel (ARC) feature, simplifying the audio connectivity between the TV and audio system.
  • Low Power Consumption: Engineered for energy efficiency, the device maintains low power consumption during operation.
  • Enhanced ESD Protection: Comes with built-in Electrostatic Discharge (ESD) protection to safeguard against sudden voltage spikes.

Applications

The PI3HDMI245-AZLEX is ideal for a wide array of applications where multiple HDMI sources need to be managed efficiently. It is particularly well-suited for:

  • Home Theater Systems
  • Digital Signage
  • Video Conferencing Equipment
  • Gaming Consoles
  • KVM Switches

Quality and Reliability

Diodes Incorporated is renowned for their commitment to quality, and the PI3HDMI245-AZLEX is no exception. It is manufactured using the latest technology and rigorous testing to ensure reliability and durability for long-term use. With Diodes Incorporated's reputation for excellence, you can trust the PI3HDMI245-AZLEX to perform seamlessly in your multimedia setup.

You May Also Be Interested in

Renesas Electronics America
Switch Interfacing Interface 484-FCBGA (23x23)
Need more? Email Us
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $13.0971
Texas Instruments
Specialized RoHS
Lowest to $1.3098
Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.7568
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Molex, LLC
90 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Black Impact, Guide Left
Lowest to $16.1912
STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1289 $59.4491
45+ $2.5676 $115.5420
70+ $2.4867 $174.0690
96+ $2.4070 $231.0720
125+ $2.3262 $290.7750
167+ $2.0859 $348.3453
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,299 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess