EN
  • EN
  • DE

PI3HDMI101-BZHE

Part No PI3HDMI101-BZHE
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 42TQFN / HDMI Interface 42-TQFN (9x3.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Diodes Incorporated
Package Tray
Product Status Obsolete
Applications HDMI
Interface I2C
Voltage - Supply 3.3V
Package / Case 42-VFQFN Exposed Pad
Supplier Device Package 42-TQFN (9x3.5)
Mounting Type Surface Mount
Standard Package 400 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 654721-PI3HDMI101-BZHE
Ultra Librarian 3D Model Ultra Librarian PI3HDMI101-BZHE CAD Model

Description

Introducing the PI3HDMI101-BZHE from Diodes Incorporated

The PI3HDMI101-BZHE is a state-of-the-art HDMI 1.3 switch designed by Diodes Incorporated, an industry leader in high-quality semiconductor products. This advanced switch is an ideal solution for users looking to expand the capabilities of their high-definition multimedia systems. With its compact form factor and high-performance features, the PI3HDMI101-BZHE is perfect for a wide range of applications, including home theaters, gaming setups, and professional AV systems.

Key Features

  • High-Definition Support: The PI3HDMI101-BZHE is fully compatible with HDMI 1.3 specifications, supporting video resolutions up to 1080p with a bandwidth of 3.4 Gbps per channel. This ensures the delivery of crisp, clear images and fluid video playback for an enhanced viewing experience.
  • Advanced Switching Technology: Equipped with one HDMI input and one HDMI output, this switch allows users to easily select their desired source without the need to physically swap cables, providing convenience and reducing wear on connectors.
  • Audio Return Channel (ARC): The inclusion of ARC support means that audio can be sent back to the AV receiver without the need for separate audio cables, simplifying system setups and reducing cable clutter.
  • Deep Color and x.v.Color™: It supports deep color up to 12 bits per channel and x.v.Color™, offering a broader spectrum of colors for a richer visual experience.
  • Low Power Consumption: Designed with energy efficiency in mind, the PI3HDMI101-BZHE consumes minimal power, making it a cost-effective and environmentally friendly choice for continuous operation.
  • ESD Protection: This device includes integrated electrostatic discharge (ESD) protection to safeguard against sudden voltage spikes, ensuring long-term reliability and stability.

Applications

The versatility of the PI3HDMI101-BZHE makes it suitable for numerous applications. It's a perfect fit for consumer electronics such as HDTVs, set-top boxes, DVD players, and gaming consoles. Additionally, it can be used in professional settings for video conferencing systems, digital signage, and other multimedia presentations.

The PI3HDMI101-BZHE from Diodes Incorporated represents a perfect blend of performance, convenience, and durability. Whether you're a home user or a professional, this HDMI switch is designed to meet your needs and exceed your expectations, ensuring that your multimedia setup remains cutting-edge and hassle-free.

You May Also Be Interested in

SMSC Corporation
PCI-ISA BRIDGE CHIP / Interface
Lowest to $6.6065
Microchip Technology
IC PFX 68XG4, 68-LANE PCIE SWITC / Interface
Need more? Email Us
IDT, Integrated Device Technology Inc
IC INTFACE SPECIALIZED SGNL COND
Lowest to $4.8174
Sipex Corporation
LED DRIVER, 3-SEGMENT, PDSO6
Lowest to $0.3269
NXP / Nexperia
IC INTFACE SPECIALIZED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $3.7539
Intel
PCI-TO ISA/IDE XCELERATOR(PIIX4E
Lowest to $13.4465
Broadcom Limited
IC INTERFACE SPECIALIZED USB / Interface
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 20TSSOP / Buffer Interface 20-TSSOP
Lowest to $2.1224
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.4465 $67.2325
11+ $11.0337 $121.3707
17+ $10.6884 $181.7028
23+ $10.3442 $237.9166
29+ $9.9988 $289.9652
39+ $8.9651 $349.6389
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess