EN
  • EN
  • DE

PI3EQX8908A1ZFEX

Part No PI3EQX8908A1ZFEX
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER PCIE 8CH 54TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Part Status Last Time Buy
Type Buffer, ReDriver
Applications PCIe
Data Rate (Maximum) 8Gbps
Number of Channels 8
Signal Conditioning Input Equalization, Output De-Emphasis
Supply Voltage (V) 3V ~ 3.6V
Mounting Style SMD
Manufacturer Package 54-WFQFN Exposed Pad
Supplier Device Package 54-TQFN (10x5.5)
Manufacturer Pack Quantity 3,500
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804936-PI3EQX8908A1ZFEX
Ultra Librarian 3D Model Ultra Librarian PI3EQX8908A1ZFEX CAD Model

Description

PI3EQX8908A1ZFEX - High-Performance ReDriver from Diodes Incorporated

The PI3EQX8908A1ZFEX is a cutting-edge signal ReDriver designed by Diodes Incorporated to enhance signal integrity by performing receive equalization on deteriorated input signal followed by transmit de-emphasis, maximizing system performance. This product is an ideal solution for extending the reach of high-speed data channels in computing, consumer, and networking applications.

Key Features

  • Signal Integrity Enhancement: The ReDriver uses advanced signal conditioning technology to boost the quality of signals over long PCB traces and cables.
  • High-Speed Performance: It supports data rates up to 8Gbps, making it suitable for USB 3.1 Gen1, SATA 1.5/3.0/6.0 Gbps, and other high-speed interfaces.
  • Adjustable Equalization: With programmable equalization, the PI3EQX8908A1ZFEX can be tuned for various levels of signal loss, ensuring optimal performance across different media.
  • Low Power Consumption: Designed with power efficiency in mind, it minimizes energy usage, which is crucial for battery-powered devices.
  • Small Form Factor: The compact size of the PI3EQX8908A1ZFEX makes it an excellent choice for space-constrained applications.

Applications

The versatility of the PI3EQX8908A1ZFEX allows it to be used in a wide array of applications, such as:

  • Desktop and Laptop Computers
  • Server and Storage Systems
  • Networking Equipment
  • Consumer Electronics
  • Docking Stations
  • Set-top Boxes and Digital TVs

Product Specifications

The PI3EQX8908A1ZFEX is offered in a compact, lead-free package and is designed to meet the rigorous standards required for modern electronic devices. It operates over a wide temperature range and is compliant with major industry standards, ensuring reliability and interoperability.

For designers and engineers looking to improve signal integrity in their high-speed digital designs, the PI3EQX8908A1ZFEX from Diodes Incorporated provides an effective and easy-to-implement solution. Its blend of performance, power efficiency, and compact size makes it a valuable component in enhancing the performance of next-generation electronic products.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 2CH 48WQFN
Lowest to $13.1396
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $9.4951
Texas Instruments
Lowest to $23.9243
Texas Instruments
IC REDRIVER 8CH 10.3GBPS 54WQFN
Lowest to $71.7434
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $20.6326
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
Lowest to $1.0139
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $8.2684
Texas Instruments
IC REDRIVER SAS/SATA 4CH 54WQFN
Lowest to $23.4304
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
Lowest to $6.0435

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6953 $62.7812
9+ $12.8783 $115.9047
14+ $12.4758 $174.6612
20+ $12.0734 $241.4680
25+ $11.6710 $291.7750
34+ $10.4636 $355.7624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess