EN
  • EN
  • DE

PI3DBS16222ZLEX

Part No PI3DBS16222ZLEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description PCIE SWITCH W-QFN2545-30
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 33 Weeks
Features PCI Express® Switch IC Channel 30-TQFN (2.5x4.5)
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 30-WFQFN Exposed Pad
Case / Package 30-TQFN (2.5x4.5)
Family Name PI3DBS16222
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 31-PI3DBS16222ZLEXDKR, 31-PI3DBS16222ZLEXTR, 31-PI3DBS16222ZLEXCT
Quantity per package 3500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930401-PI3DBS16222ZLEX
Ultra Librarian 3D Model Ultra Librarian PI3DBS16222ZLEX CAD Model

Description

The PI3DBS16222ZLEX is a high-performance, PCIe 3.0 compliant, 2-lane, 2:2 multiplexer/demultiplexer switch designed by Diodes Incorporated. This advanced switch is optimized for applications requiring high-bandwidth data paths in a compact form factor. It is an ideal solution for a variety of platforms including desktops, laptops, workstations, servers, and embedded systems where expansion of PCIe lanes is necessary.

Key Features:

  • PCIe 3.0 Compliance: The switch supports up to 8 GT/s data rate per lane, offering compatibility with the PCIe 3.0 specification and ensuring seamless integration with the latest generation of PCIe devices.
  • Low Power Consumption: Designed with power efficiency in mind, the PI3DBS16222ZLEX minimizes power usage, making it suitable for power-sensitive applications.
  • High Reliability: With its built-in ESD protection, the product ensures a high level of reliability and longevity, protecting the switch from electrostatic discharge events.
  • Flexibility: The 2:2 configuration provides flexibility in connecting and switching between high-speed interfaces, allowing for efficient system design and optimization.
  • Small Form Factor: The compact size of the PI3DBS16222ZLEX makes it a perfect choice for space-constrained applications, without compromising on performance.

Applications:

The PI3DBS16222ZLEX is versatile and can be used in a wide range of applications. Its primary use is in systems that require the expansion or switching of PCIe lanes to accommodate multiple devices or to re-route data paths for different operational modes. It is particularly useful in:

  • Server and Enterprise Storage Systems
  • Networking and Telecommunications Equipment
  • High-Performance Computing Platforms
  • Consumer Electronics
  • Embedded Systems

Technical Specifications:

The switch operates over a wide temperature range and is available in a compact 42-contact TQFN package. It provides low bit-to-bit skew, low cross-talk, and high signal integrity, which are critical for maintaining the performance of high-speed data lanes.

Ordering Information:

To acquire the PI3DBS16222ZLEX or to learn more about its pricing and availability, interested parties should contact Diodes Incorporated or an authorized distributor. Technical documentation, including datasheets and support materials, are readily available for those who wish to delve deeper into the product's technical attributes.

You May Also Be Interested in

dioo
DPDT (0.8 ) HiFi Audio Switch
Lowest to $0.2911
Maxim Integrated
IC VIDEO MULTIPLEXER 8X1 16DIP
Lowest to $10.8635
Maxim Integrated
IH5341 DUAL RF/VIDEO SWITCH
Lowest to $12.4266
Broadcom Limited
IC PCI EXPRESS SWITCH 196BGA
Lowest to $55.2986
Maxim Integrated
BIDIRECTIONAL RF/VIDEO SWITCH
Lowest to $3.0533
Diodes Incorporated
DISPLAY SWITCH W-QFN3060-40 T&R
Need more? Email Us
Maxim Integrated
IC SWITCH QUAD SPDT 28TQFN
Need more? Email Us
Microchip Technology
64G INDUSTRIAL ETHERNET SWITCH
Lowest to $134.3284
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.4061
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2712 $52.3392
38+ $2.6841 $101.9958
58+ $2.6002 $150.8116
80+ $2.5164 $201.3120
103+ $2.4325 $250.5475
138+ $2.1808 $300.9504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess