EN
  • EN
  • DE

PI3DBS12612ZTFEX

Part No PI3DBS12612ZTFEX
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED QFN3050 / Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Diodes Incorporated
Series *
Package Tape & Reel
Product Status Active
Base Product Number PI3DBS12612
Standard Package 3,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 930396-PI3DBS12612ZTFEX
Ultra Librarian 3D Model Ultra Librarian PI3DBS12612ZTFEX CAD Model

Description

The PI3DBS12612ZTFEX from Diodes Incorporated is a state-of-the-art, high-speed differential switch designed for signal routing applications that require high bandwidth and low signal attenuation. This product stands out in the market for its exceptional performance in signal integrity, making it an ideal choice for advanced computing, networking, and telecommunications systems.

Key Features

  • Bandwidth: The device boasts a wide bandwidth of up to 20 GHz, ensuring minimal signal degradation and excellent performance for high-speed data transfer.
  • Low Crosstalk: With its superior design, the PI3DBS12612ZTFEX minimizes crosstalk, a critical factor in maintaining signal integrity in dense electronic environments.
  • Differential Channels: It features six differential channels, which allows for multiple high-speed data paths, making this switch particularly versatile for various applications.
  • Low Power Consumption: Energy efficiency is a key consideration, and this product is designed to operate with low power consumption, reducing the thermal footprint and saving on energy costs.
  • High-Speed Data Rates: Supporting data rates up to 25 Gbps per channel, this switch can handle the demands of next-generation high-speed interfaces.

Applications

The PI3DBS12612ZTFEX is well-suited for a range of high-speed data applications, including:

  • Data center infrastructure
  • High-performance computing systems
  • Networking equipment such as routers and switches
  • Telecommunications systems
  • Signal routing in test and measurement equipment

Product Specifications

With a compact form factor and offered in a 42-contact TQFN (ZTF) package, the PI3DBS12612ZTFEX is designed for easy integration into existing and new designs. The operating temperature range of -40°C to 85°C ensures reliable performance across various environments and applications.

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The PI3DBS12612ZTFEX is no exception, meeting stringent industry standards for reliability and performance. Customers can trust this product to provide consistent, high-level functionality that complements the most demanding of system requirements.

You May Also Be Interested in

NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 484-FCBGA (23x23)
Need more? Email Us
Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727
Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us
NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess