EN
  • EN
  • DE

PI3CH800QEX

Part No PI3CH800QEX
Manufacturer Diodes Incorporated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC 8CH SWITCH 2PORT 20QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage - Operating 1.8V, 2.5V, 3.3V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 20-QSOP
Win Source Part Number 130393-PI3CH800QEX
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI3CH800QEX CAD Model

Description

Introducing the PI3CH800QEX from Diodes Incorporated

The PI3CH800QEX is a high-performance, 8-bit, 2-port bus exchange switch from the renowned semiconductor manufacturer, Diodes Incorporated. This component is designed to provide seamless switching between two ports with minimal signal distortion, making it an ideal solution for applications that require efficient data flow management between different bus segments.

Constructed with advanced silicon technology, the PI3CH800QEX offers a wide bandwidth that ensures data integrity at high speeds. This makes it particularly useful in systems where high-speed data transactions are critical, such as in computer servers, networking equipment, and high-performance computing applications. The device operates from a single 3.3V power supply, which helps in maintaining low power consumption while delivering reliable performance.

The PI3CH800QEX features a bidirectional data flow with near-zero propagation delay, thanks to its low on-state resistance. This attribute is essential for maintaining fast switching times and high signal quality across the bus. Additionally, the switch is organized as an 8-bit bus exchange switch with a bus-hold feature on the data inputs, which eliminates the need for external pull-up or pull-down resistors and simplifies the overall board design.

One of the key benefits of the PI3CH800QEX is its compatibility with various bus standards, including PCI, PCI-X, and AGP. This versatility allows designers to incorporate the switch into a wide range of products without worrying about interoperability issues. Furthermore, the device comes in a compact QSOP-24 package, making it suitable for space-constrained applications where board real estate is at a premium.

Overall, the PI3CH800QEX from Diodes Incorporated stands out as a robust solution for high-speed bus exchange applications. Its combination of performance, efficiency, and design flexibility makes it a valuable component for engineers looking to optimize data transfer in their digital systems.

For more information about the PI3CH800QEX and other innovative solutions from Diodes Incorporated, visit their official website or contact their sales representatives.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8888 $53.3280
140+ $0.7293 $102.1020
215+ $0.7065 $151.8975
295+ $0.6837 $201.6915
380+ $0.6609 $251.1420
510+ $0.5926 $302.2260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,480 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess