EN
  • EN
  • DE

PI3C32X384BE

Part No PI3C32X384BE
Manufacturer Diodes Incorporated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC 20-BIT BUS SW 2-PORT 48-BQSOP / 2.5V/3.3V, High Bandwidth, Hot Insertion 20-Bit, 2-Port, Bus Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Tube
Part Status Obsolete (End Of Life)
Type Bus Switch
Independent Circuits 4
Voltage Supply Source Single Supply
Supply Voltage (V) 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-FSOP
Supplier Device Package 48-BQSOP
Part Number Series 32X384
Manufacturer Pack Quantity 49
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810200-PI3C32X384BE
Ultra Librarian 3D Model Ultra Librarian PI3C32X384BE CAD Model

Description

The PI3C32X384BE is a high-performance, 3.3V, 32-bit bus switch from Diodes Incorporated, a leading manufacturer in the semiconductor market. This product is designed to provide a solution for switching applications that require low on-resistance, low capacitance, and high bandwidth. It is particularly well-suited for use in bus isolation, peripheral sharing, and memory interleaving tasks in various electronic systems.

Key Features

  • High Bandwidth: The PI3C32X384BE offers a high bandwidth of up to 500MHz, making it ideal for high-speed data transfer applications.
  • Low On-Resistance: With an on-resistance of just 5 ohms typical, this switch ensures minimal signal distortion and power loss.
  • Quick Switching: The device boasts a fast switch time, with a 4ns (max) propagation delay, ensuring swift data flow with minimal lag.
  • Wide Operating Temperature Range: It operates reliably across a wide temperature range from -40°C to +85°C, suitable for various industrial environments.
  • Low Power Consumption: The PI3C32X384BE is designed for low power consumption, which is critical for energy-efficient designs.

Applications

The versatility of the PI3C32X384BE makes it a perfect fit for a wide range of applications, including:

  • Server and Networking Equipment
  • Communication Devices
  • Signal Routing
  • Data Center Infrastructure
  • High-Performance Computing Systems

Quality and Reliability

Diodes Incorporated is committed to providing products that meet the highest standards of quality and reliability. The PI3C32X384BE is no exception, undergoing rigorous testing to ensure it meets the stringent requirements of the industry. This commitment to quality ensures that the PI3C32X384BE is a switch you can rely on for your critical applications.

Environmental Compliance

In addition to its technical capabilities, the PI3C32X384BE is also environmentally friendly. It complies with RoHS directives, which means it is free from hazardous substances such as lead, making it a responsible choice for electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0552 $58.0488
47+ $2.5068 $117.8196
72+ $2.4285 $174.8520
99+ $2.3501 $232.6599
128+ $2.2718 $290.7904
171+ $2.0367 $348.2757
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,900 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess