EN
  • EN
  • DE

PI3C3125WE

Part No PI3C3125WE
Manufacturer Diodes Incorporated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC 4-BIT BUS SW 2-PORT 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Active
Type Bus Switch
Independent Circuits 4
Voltage Supply Source Single Supply
Supply Voltage - Operating 2.3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 134100-PI3C3125WE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI3C3125WE CAD Model

Description

Diodes Incorporated PI3C3125WE: High-Speed CMOS Logic Level Translator

The PI3C3125WE is a robust, high-performance logic level translator designed by Diodes Incorporated to address the needs of high-speed signal translation between incompatible voltage domains. This device is particularly suitable for applications where two different voltage levels need to communicate with each other, ensuring seamless data transfer while maintaining signal integrity.

Constructed with advanced CMOS technology, the PI3C3125WE offers a bidirectional interface between any 3.3V and 5V logic signals, which is essential for modern mixed-voltage systems. It is commonly utilized in scenarios where devices operating at different voltage levels need to communicate, such as between microcontrollers and peripherals or in systems that interface with both legacy and newer digital components.

The PI3C3125WE comes in a compact SOT-353 package, making it an ideal choice for space-constrained applications. Despite its small footprint, it does not compromise on performance, supporting high-speed data transfer with minimal propagation delay. This feature is critical for applications that require fast data processing and real-time responsiveness.

Key features of the PI3C3125WE include:

  • 5-Bit bidirectional voltage-level translation
  • Operational with 3.3V to 5V level shifting
  • Low bit-to-bit skew and low propagation delay
  • High-speed data transfer capability
  • Power-off high-impedance inputs and outputs
  • ESD protection exceeds JESD 22
  • Available in RoHS-compliant packaging

With its power-off high-impedance I/Os, the PI3C3125WE ensures that the device is protected during power-down scenarios, preventing any potential damage due to undefined logic levels. Additionally, the level translator is designed to exceed the ESD protection requirements outlined in JESD 22, offering robust protection against electrostatic discharge events and enhancing the longevity and reliability of the device in harsh environments.

Whether it's for interfacing between microprocessors and peripherals, or for connecting devices across different logic families, the PI3C3125WE from Diodes Incorporated provides a reliable, high-speed solution for logic level translation in a wide array of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3876 $58.1400
365+ $0.3181 $116.1065
565+ $0.3082 $174.1330
775+ $0.2982 $231.1050
1,005+ $0.2883 $289.7415
1,345+ $0.2585 $347.6825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess