EN
  • EN
  • DE

PI3B3245QEX

Part No PI3B3245QEX
Manufacturer Diodes Incorporated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC 8-BIT BUS SW 2-PORT 20-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-QSOP
Win Source Part Number 115677-PI3B3245QEX
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI3B3245QEX CAD Model

Description

Diodes Incorporated PI3B3245QEX: High-Speed CMOS Logic Switch

The PI3B3245QEX from Diodes Incorporated is a high-performance, single 8-bit bus switch designed with CMOS technology. This switch is a part of Diodes Incorporated's extensive range of logic products and offers a high-speed solution for routing digital signals within your electronic systems.

With its low on-resistance, the PI3B3245QEX ensures minimal signal distortion and provides a high signal integrity, making it an ideal choice for applications that require efficient data transmission. The switch operates from a 4.5V to 5.5V power supply, making it compatible with TTL-level logic while still maintaining CMOS-level power consumption.

The device features a bi-directional bus architecture, allowing data to flow seamlessly in both directions. This flexibility is crucial for complex digital systems that require versatile data management. The switch's quick switching speed minimizes propagation delay, ensuring that your digital signals are transferred with minimal lag, which is essential for high-speed data operations and critical timing applications.

The PI3B3245QEX is designed with an industry-standard QSOP package, which ensures easy integration into a wide variety of circuit designs. Its compact form factor enables designers to save valuable board space while maintaining functionality and performance.

Key features of the PI3B3245QEX include:

  • 5Ω switch connection between two ports.
  • Minimal propagation delay through the switch.
  • Low power consumption with a 0.2µA maximum ICCT over the 5V power supply range.
  • Operating temperature range from -40°C to +85°C, suitable for industrial environments.
  • Latch-up performance exceeding 100mA per JESD 78, Class II.
  • ESD performance with Human Body Model greater than 2000V and Machine Model greater than 200V.

Whether you're designing a data communication system, signal gateway, or need a high-performance switch for your logic circuits, the PI3B3245QEX offers the reliability and performance needed to meet the demands of modern digital applications. Its robust design and high-speed operation make it a versatile component for any engineer looking to enhance their digital system's performance.

For further information, refer to the detailed datasheet provided by Diodes Incorporated, which includes electrical characteristics, pin configurations, and application notes to facilitate the integration of the PI3B3245QEX into your design.

You May Also Be Interested in

Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4561 $59.2930
310+ $0.3744 $116.0640
480+ $0.3626 $174.0480
660+ $0.3509 $231.5940
855+ $0.3393 $290.1015
1,140+ $0.3042 $346.7880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,504 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess