EN
  • EN
  • DE

PI3A6386ZLEX

Part No PI3A6386ZLEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description ANALOG SWITCH 3V-5V V-QFN3030-24
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features USB Switch IC Channel 24-TQFN (3x3)
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 24-VFQFN Exposed Pad
Case / Package 24-TQFN (3x3)
Family Name PI3A6386
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number PI3A6386ZLEXDICT, PI3A6386ZLEXDITR, PI3A6386ZLEX-ND, PI3A6386ZLEXDIDKR
Quantity per package 3500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930378-PI3A6386ZLEX
Ultra Librarian 3D Model Ultra Librarian PI3A6386ZLEX CAD Model

Description

Introducing the PI3A6386ZLEX from Diodes Incorporated

The PI3A6386ZLEX is a high-performance, single-pole, double-throw (SPDT) analog switch from Diodes Incorporated, designed to deliver a blend of low on-resistance and high bandwidth necessary for a wide range of applications. This switch is part of Diodes Incorporated's extensive portfolio of switch and multiplexer products, known for their reliability and performance.

Key Features

  • Low On-Resistance: The PI3A6386ZLEX boasts an exceptionally low on-resistance of typically 0.5Ω at 2.7V, which minimizes signal distortion and voltage drop, ensuring excellent signal integrity.
  • Wide Voltage Range: It operates over a broad voltage range from 1.65V to 3.6V, making it versatile for use in various systems without the need for level shifting.
  • High Bandwidth: With a bandwidth greater than 300MHz, this switch is capable of passing high-speed signals with minimal attenuation, suitable for audio, video, and data streams.
  • ESD Protection: Integrated ESD protection helps to safeguard the switch against electrostatic discharges, ensuring enhanced reliability and longevity of the device.
  • Break-Before-Make Switching: This feature prevents signal shorting by ensuring that one path is disconnected before a new path is established.
  • Miniature Packaging: The PI3A6386ZLEX is available in a space-saving X2-DFN1410-6 package, which is ideal for applications where PCB real estate is at a premium.

Applications

The versatile nature of the PI3A6386ZLEX makes it suitable for a wide array of applications, including but not limited to:

  • Cellular phones
  • PDAs
  • Portable media players
  • Notebook computers
  • Signal routing

The PI3A6386ZLEX represents Diodes Incorporated's commitment to providing cutting-edge solutions for signal switching requirements across various electronic devices. Its blend of low on-resistance, high bandwidth, and robust ESD protection makes it a go-to choice for designers looking to optimize their signal path performance without compromising on space or power efficiency.

You May Also Be Interested in

ON Semiconductor
IC USB SWITCH TYPE C WLCSP9 / USB Switch IC 2 Channel 9-WLCSP (1.2x1.2)
Lowest to $0.4193
Pericom
3.3V, 16-Bit to 8-Bit, Mux/DeMux Gigabit Ethernet LAN Switch with Single Enable
Need more? Email Us
Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us
Renesas Electronics America
IC USB SWITCH SP3T DUAL 12TQFN / USB, UART Switch IC 2 Channel 12-TQFN (3x3)
Lowest to $1.1891
Analog Devices Inc.
IC MULTIPLEXER 1 X 2:1 24QFN
Lowest to $312.7820
Broadcom Limited
PEX88048B0-2-DB / PCI Express® Switch IC Channel
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS / Audio, USB Switch IC 2 Channel 10-TDFN (3x3)
Lowest to $2.6115
Texas Instruments
USB TYPE C REDRIVER /MUX / USB Switch IC 4 Channel 40-WQFN (6x4)
Lowest to $12.6407
Maxim Integrated
IC SWITCH ANALOG SMD / Switch IC Channel
Lowest to $8.7595

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1404 $62.7220
125+ $0.9357 $116.9625
195+ $0.9064 $176.7480
265+ $0.8773 $232.4845
345+ $0.8480 $292.5600
460+ $0.7602 $349.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess