EN
  • EN
  • DE

PI3A3160ZEEX

Part No PI3A3160ZEEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPDT 12TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Switch Circuit SPDT
Number of Circuits 2
Max On Resistance 450 mOhm
Channel-to-Channel Matching (ΔRon) 80 mOhm (Max)
Single Supply Voltage (V+) 1.5 V to 4.2 V
Max Switch Time (Ton,Toff) 20ns, 12ns
Charge Injection 100pC
Channel Capacitance(CS off, CD off) 56pF, 56pF
Max Leakage Current (IS off) 100nA
Crosstalk -41dB @ 100kHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 12-TDFN (3.0x3.5)
Win Source Part Number 061508-PI3A3160ZEEX
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3,500
Ultra Librarian 3D Model Ultra Librarian PI3A3160ZEEX CAD Model

Description

Introducing the PI3A3160ZEEX from Diodes Incorporated

The PI3A3160ZEEX is a cutting-edge, high-performance single-pole, double-throw (SPDT) analog switch that is a part of Diodes Incorporated's impressive portfolio of switch solutions. This device is designed to deliver exceptional signal integrity, low on-resistance, and high bandwidth, making it an ideal choice for a wide range of applications, including audio, video, and data switching in consumer, medical, and industrial electronics.

Key Features of the PI3A3160ZEEX

  • Low On-Resistance: The switch boasts an ultra-low on-resistance of typically 0.5Ω at 4.5V, which ensures minimal signal loss and distortion when the switch is in the ON state.
  • Wide Operating Voltage Range: It operates over a broad voltage range from 1.65V to 5.5V, accommodating various power supply requirements and allowing for flexible design options.
  • High Bandwidth: With a bandwidth greater than 300MHz, the PI3A3160ZEEX can handle high-speed signals without compromising performance, making it suitable for high-frequency applications.
  • Esd Protection: The device includes built-in electrostatic discharge (ESD) protection, which safeguards the switch against damage from static electricity, ensuring a robust and reliable operation.
  • Low Power Consumption: The switch is optimized for low power consumption, which is critical for battery-powered devices where power efficiency is paramount.
  • Small Package Size: Available in a compact U-DFN2020-6 (Type B) package, the PI3A3160ZEEX saves valuable board space, making it an excellent choice for space-constrained applications.

Applications

The versatility of the PI3A3160ZEEX allows it to be used in various applications, including but not limited to:

  • Audio and Video Signal Routing
  • Data Acquisition Systems
  • Cellular Phones
  • Portable Electronics
  • Medical Equipment
  • Test and Measurement Instruments

Diodes Incorporated's PI3A3160ZEEX analog switch is engineered to meet the demands of modern electronic designs, offering designers a mix of performance, reliability, and compactness. Whether you're working on consumer electronics or advanced industrial systems, the PI3A3160ZEEX provides the switching solution you need to create efficient, high-quality products.

You May Also Be Interested in

Vishay
IC SWITCH QUAD SPST 16TSSOP / 4 Circuit IC Switch 1:1 5.3Ohm 16-TSSOP
Lowest to $6.2220
Texas Instruments
IC MUX/DEMUX TRIPLE 2X1 16TSSOP / 3 Circuit IC Switch 2:1 75Ohm 16-TSSOP
Lowest to $0.2069
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 75Ohm 16-SOIC
Lowest to $0.1972
Texas Instruments
IC SWITCH SPDT 10 CIRC 36DSBGA / 10 Circuit IC Switch 2:1 9Ohm 36-DSBGA
Lowest to $1.6249
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 300mOhm SOT-23-6
Lowest to $2.5940
Texas Instruments
IC SWITCH SPDT US8 / 1 Circuit IC Switch 2:1 15Ohm 8-VSSOP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $3.3264
Renesas Electronics America
IC MUX/DEMUX 8X1 16QSOP / 1 Circuit IC Switch 8:1 100Ohm 16-QSOP
Lowest to $2.3127
Texas Instruments
IC SWITCH QUAD 1X1 14TVSOP / 4 Circuit IC Switch 1:1 75Ohm 14-TVSOP
Lowest to $0.4293

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,413 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess