EN
  • EN
  • DE

PI3A2268ZMEX

Part No PI3A2268ZMEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPDT 10UQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 2
Max On Resistance 750 mOhm
Channel-to-Channel Matching (ΔRon) 50 mOhm
Single Supply Voltage (V+) 1.65 V to 4.2 V
Max Switch Time (Ton,Toff) 13ns, 12ns
-3db Bandwidth 84MHz
Charge Injection 50pC
Channel Capacitance(CS off, CD off) 20pF
Max Leakage Current (IS off) 1μA
Crosstalk -110dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-UQFN (1.4x1.8)
Win Source Part Number 347847-PI3A2268ZMEX
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PI3A2268ZMEX CAD Model

Description

Introducing the PI3A2268ZMEX from Diodes Incorporated

The PI3A2268ZMEX is a cutting-edge, high-performance analog switch designed by Diodes Incorporated to meet the rigorous demands of modern electronic systems. This product is a testament to Diodes Incorporated's commitment to providing innovative solutions that enhance system reliability and efficiency.

At the heart of the PI3A2268ZMEX lies a dual single-pole, double-throw (SPDT) switch configuration that enables seamless signal routing within your circuit. This feature is particularly beneficial for applications requiring multiplexing or demultiplexing of analog or digital signals, providing versatility and flexibility in various use cases.

The device operates over a wide voltage range from 1.65V to 5.5V, making it compatible with many of today's low-voltage applications while also being able to interface with higher voltage systems. This broad compatibility ensures that the PI3A2268ZMEX can be integrated into a diverse array of designs without the need for additional level-shifting components, simplifying the design process and reducing the overall bill of materials.

One of the key features of the PI3A2268ZMEX is its low on-resistance, which typically stands at 0.5 Ohms. This characteristic minimizes signal distortion and ensures that the integrity of the signal is preserved as it passes through the switch. Additionally, the device boasts a high bandwidth, which allows it to handle high-speed signals without compromising performance, making it ideal for audio, video, and data communication applications.

The PI3A2268ZMEX comes in a compact, space-saving UQFN-10 package, which is perfect for designs where board space is at a premium. The small footprint of the device, along with its excellent thermal performance, makes it a suitable choice for portable and space-constrained applications such as smartphones, tablets, and other personal electronic devices.

To ensure reliability, the PI3A2268ZMEX is built with ESD protection, safeguarding the device from electrostatic discharge events and providing a robust solution for sensitive applications. This protection, combined with the device's latch-up performance, exceeds 100mA per JESD78, ensuring that the PI3A2268ZMEX can withstand harsh operating conditions and maintain stable operation throughout its lifespan.

Whether you're designing consumer electronics, communication systems, or any other application requiring efficient and reliable signal switching, the PI3A2268ZMEX from Diodes Incorporated is an excellent choice that promises to deliver performance and quality.

You May Also Be Interested in

Texas Instruments
IC SWITCH SPDT 10 CIRC 36DSBGA / 10 Circuit IC Switch 2:1 9Ohm 36-DSBGA
Lowest to $1.6249
Analog Devices Inc.
IC SWITCH QUAD SPDT 20LFCSP / 4 Circuit IC Switch 2:1 4.7Ohm 20-LFCSP (4x4)
Lowest to $7.5463
Maxim Integrated
IC SWITCH SP4T X 1 400OHM 14SOIC
Need more? Email Us
Maxim Integrated
IC SWITCH SPDT X 3 160OHM 16QSOP
Need more? Email Us
Texas Instruments
IC SWITCH DUAL 1X1 8DSBGA / 2 Circuit IC Switch 1:1 10Ohm 8-DSBGA (1.9x0.9)
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 8X1 16QSOP / 1 Circuit IC Switch 8:1 100Ohm 16-QSOP
Lowest to $2.3127
Texas Instruments
IC MUX/DEMUX TRIPLE 2X1 16TSSOP / 3 Circuit IC Switch 2:1 75Ohm 16-TSSOP
Lowest to $0.2069
Texas Instruments
IC ANLOG SWITCH SGL BILAT SOT-5 / 1 Circuit IC Switch 1:1 10Ohm SOT-5
Lowest to $0.3172
Texas Instruments
IC SWITCH QUAD 1X1 14TVSOP / 4 Circuit IC Switch 1:1 75Ohm 14-TVSOP
Lowest to $0.4293

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6584 $59.2560
215+ $0.5402 $116.1430
335+ $0.5234 $175.3390
460+ $0.5065 $232.9900
590+ $0.4896 $288.8640
790+ $0.4389 $346.7310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess