EN
  • EN
  • DE

PI2PCIE2412ZHE

Part No PI2PCIE2412ZHE
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC MUX/DEMUX 8:16 42TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Active
Applications PCIe
Number of Channels 4
Single Supply Voltage (V+) 1.5 V to 1.8 V
-3db Bandwidth 4.1GHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 42-TQFN (9x3.5)
Win Source Part Number 105878-PI2PCIE2412ZHE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI2PCIE2412ZHE CAD Model

Description

Diodes Incorporated PI2PCIE2412ZHE Overview

The PI2PCIE2412ZHE is a high-performance, PCIe 2.0 packet switch from Diodes Incorporated, designed to meet the needs of the latest generation of high-speed computing and communication applications. This advanced switch is capable of providing 24 lanes and 12 configurable ports, making it an ideal solution for expanding the number of PCIe slots in a system without compromising on performance or reliability.

Key Features

  • PCIe 2.0 Compliant: The PI2PCIE2412ZHE adheres to the PCIe 2.0 standard, ensuring compatibility with a wide range of devices and systems.
  • 24 Lanes and 12 Ports: With its generous lane and port count, this switch can effectively increase system expansion capabilities.
  • High Throughput: Designed for high-speed data transfer, the switch supports a total throughput of up to 5GT/s per lane, facilitating fast and efficient data movement.
  • Low Latency: The device is engineered for low-latency operation, which is crucial for applications that require real-time performance.
  • Configurable Port Allocation: Flexibility is key, and the PI2PCIE2412ZHE allows for versatile port allocation to meet the specific needs of various applications.
  • Advanced Error Reporting: The switch includes advanced error reporting mechanisms to ensure robust error handling and system reliability.
  • Hot-Plug Support: It supports hot-plugging, allowing devices to be added or removed without the need to power down the system.
  • Energy Efficient: The PI2PCIE2412ZHE is designed with power efficiency in mind, featuring low-power states to reduce overall energy consumption.

Applications

The versatility of the PI2PCIE2412ZHE makes it suitable for a broad range of applications, including data centers, servers, workstations, embedded systems, networking, and telecommunications equipment. Its ability to facilitate system expansion while maintaining high data transfer rates and low latency is particularly beneficial in environments where performance and uptime are critical.

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the PI2PCIE2412ZHE is no exception. It is built to meet the highest standards of reliability and performance, ensuring that it can withstand the rigors of demanding applications. Whether for enterprise-level solutions or high-performance computing platforms, the PI2PCIE2412ZHE is a robust and dependable choice for expanding PCIe capabilities.

You May Also Be Interested in

Broadcom Limited
PEX8625-AA50RBC F
Need more? Email Us
Intersil
SPDT, 2 FUNC, PQCC10
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Maxim Integrated
IC AUD/VID SWITCH SPI SER 16QSOP
Need more? Email Us
Maxim Integrated
IC SWITCH DUAL DPDT 28TQFN
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 324FCBGA
Lowest to $259.7015
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0218 $50.5450
53+ $1.8913 $100.2389
83+ $1.8261 $151.5663
118+ $1.6957 $200.0926
154+ $1.6305 $251.0970
192+ $1.5652 $300.5184
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess