EN
  • EN
  • DE

PI2PCIE212ZHE

Part No PI2PCIE212ZHE
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC MUX/DEMUX DUAL 1X2 28TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tray
Status Obsolete(EOL)
Number of Channels 2
Single Supply Voltage (V+) 1.5 V to 2 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-TQFN (3.5x5.5)
Win Source Part Number 107983-PI2PCIE212ZHE
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI2PCIE212ZHE CAD Model

Description

The PI2PCIE212ZHE from Diodes Incorporated is a high-performance, cutting-edge PCIe packet switch designed to meet the needs of modern computing and networking applications. This advanced switch is part of Diodes Incorporated's portfolio of PCIe solutions that are engineered to provide reliable, high-speed interconnects between multiple PCIe devices.

Key Features

  • PCI Express Base Specification Compliance: The device adheres to the PCIe 2.1 standard, ensuring compatibility with a wide range of PCIe devices and systems.
  • High-Speed Data Transfer: With support for lane speeds up to 5GT/s, the PI2PCIE212ZHE facilitates rapid data movement, enhancing overall system performance.
  • Port Configuration: The switch features multiple downstream ports, allowing for flexible connectivity options and expansion of PCIe slots on the motherboard.
  • Low Latency: Designed to minimize data transfer delays, the PI2PCIE212ZHE ensures swift and efficient data processing, which is crucial for time-sensitive applications.
  • Power Management: Advanced power management features help reduce power consumption, making it suitable for energy-conscious designs.
  • Quality of Service (QoS): The integrated Quality of Service technology ensures that critical data streams are prioritized, maintaining system stability and performance.

Applications

The PI2PCIE212ZHE is ideal for a variety of applications, including:

  • Server and Workstation Systems
  • Embedded Systems
  • Networking Equipment
  • Storage Controllers and Devices
  • Data Center Infrastructure

Technical Specifications

Below are some technical specifications for the PI2PCIE212ZHE:

  • PCIe 2.1 Compliant
  • Up to 5GT/s Lane Speed
  • Low Profile, Small Footprint Package
  • Advanced Error Reporting
  • Hot-Plug and Surprise Removal Support

The PI2PCIE212ZHE from Diodes Incorporated represents a blend of performance, power efficiency, and versatility, making it an excellent choice for designers looking to enhance their systems with a robust PCIe switching solution.

You May Also Be Interested in

Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Microchip Technology
IC SWITCH SPST 50MHZ 48LQFP
Need more? Email Us
Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8688 $65.4080
80+ $1.5338 $122.7040
120+ $1.4853 $178.2360
165+ $1.4380 $237.2700
210+ $1.3895 $291.7950
280+ $1.2462 $348.9360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,110 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess