EN
  • EN
  • DE

PI2EQX510TXUAEX

Part No PI2EQX510TXUAEX
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER USB 3.0 1CH 5GBPS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Buffer, ReDriver 1 Channel 5Gbps
Manufacturer Diodes Incorporated
Series ReDriver™
Package Reel - TR
Mounting Surface Mount
Package 10-XFQFN
Family Name PI2EQX510
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number PI2EQX510TXUAEXDKR, PI2EQX510TXUAEXTR, PI2EQX510TXUAEXCT
Quantity per package 3500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930371-PI2EQX510TXUAEX
Ultra Librarian 3D Model Ultra Librarian PI2EQX510TXUAEX CAD Model

Description

The PI2EQX510TXUAEX from Diodes Incorporated is a cutting-edge ReDriver designed to enhance signal quality across high-speed serial links. This device is an essential component for maintaining signal integrity in applications where extended cable lengths and interconnects can degrade signal quality, leading to reduced performance and data errors.

Key Features

  • Signal Conditioning: The PI2EQX510TXUAEX offers advanced signal equalization and output de-emphasis, ensuring that signals are restored to their original form even after traversing complex or lossy transmission paths.
  • High-Speed Performance: Engineered for high-speed operation, this ReDriver supports data rates up to 5.0 Gbps, making it suitable for USB 3.0, SATA 3.0, and PCI Express 2.0 applications.
  • Low Power Consumption: With its focus on efficiency, the device provides low power consumption, which is critical for battery-operated devices and energy-sensitive applications.
  • Programmability: The PI2EQX510TXUAEX features programmable settings that allow for fine-tuning of signal parameters to match specific system requirements, ensuring optimal performance across various platforms and use cases.
  • Compact Form Factor: Housed in a space-saving 36-pin QFN package, this ReDriver is ideal for use in compact systems where board space is at a premium.

Applications

The versatility of the PI2EQX510TXUAEX makes it suitable for a wide range of applications, including:

  • Desktop and Laptop Computers
  • Server and Storage Systems
  • Networking Equipment
  • Consumer Electronics
  • High-Definition Video and Display Interfaces

Product Benefits

The integration of the PI2EQX510TXUAEX into a system design offers multiple benefits, such as improved signal integrity, increased transmission distance, and enhanced overall system reliability. Its programmable nature allows for customization and adaptability to specific use cases, ensuring that designers can optimize their systems for the best possible performance.

With its combination of high-speed support, low power consumption, and compact design, the PI2EQX510TXUAEX from Diodes Incorporated is an excellent choice for system designers looking to overcome the challenges of signal degradation in high-speed digital applications.

You May Also Be Interested in

NXP / Nexperia
IC REDRIVER I2C HOTSWAP 8TSSOP
Lowest to $8.1612
Texas Instruments
IC REDRIVER I2C 1CH 8SOIC
Lowest to $1.0642
ON Semiconductor
IC VOLT LEVEL TRANSLATOR US8
Lowest to $1.4478
Texas Instruments
IC REPEATER 28GBPS 135NFBGA
Lowest to $57.3833
Linear Technology
IC REDRIVER I2C HOTSWAP 8MSOP
Lowest to $9.5748
Texas Instruments
Dual 1.5 Gbps 2:1/1:2 LVDS Mux/Buffer with Pre-Emphasis
Lowest to $11.3658
Texas Instruments
DIFFERENTIAL TRANSLATOR/REPEATER
Lowest to $4.1262
NXP / Nexperia
IC ACCELERATOR I2C HOTSWAP 8SO
Need more? Email Us
Maxim Integrated
Repeater 3.3V 20-Pin TQFN EP / IC REDRIVER SAS/SATA 2CH 20TQFN
Lowest to $6.9392

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3818 $60.8724
42+ $2.7755 $116.5710
65+ $2.6877 $174.7005
89+ $2.6011 $231.4979
115+ $2.5144 $289.1560
154+ $2.2546 $347.2084
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,960 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess