EN
  • EN
  • DE

PI2EQX4402DNBEX

Part No PI2EQX4402DNBEX
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER PCIE 4CH 84LFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Buffer, ReDriver
Applications PCIe
Input CML
Output CML
Data Rate (Max) 2.5Gbps
Number of Channels 4
Signal Conditioning Input Equalization, Output De-Emphasis
Supply Voltage - Operating 1.7 V to 1.9 V
Temperature Range - Operating 0°C to 70°C
Case / Package 84-LFBGA (9x9)
Win Source Part Number 209956-PI2EQX4402DNBEX
Popularity Medium
Supply and Demand Status Limited
Quantity per package 2k pcs
Ultra Librarian 3D Model Ultra Librarian PI2EQX4402DNBEX CAD Model

Description

The PI2EQX4402DNBEX is a high-performance, 4-channel, PCIe 2.0 signal ReDriver from Diodes Incorporated, designed to enhance signal quality by performing receive equalization on deteriorated input signal followed by transmit de-emphasis, maximizing system performance and extending the reach of your high-speed serial links.

Key Features

  • PCIe 2.0 Compliance: This device is fully compliant with PCIe 2.0 specifications, ensuring compatibility with a wide range of applications and systems.
  • 4 Differential Channels: Equipped with 4 differential channels that can operate at 5.0 Gbps, providing flexibility and high throughput for demanding applications.
  • Programmable Equalization: Features programmable equalization levels to optimize performance over various physical media by reducing inter-symbol interference.
  • Programmable Transmit De-emphasis: Includes programmable transmit de-emphasis to compensate for signal loss over long PCB traces or cables.
  • Low Power Consumption: Designed for energy efficiency, this ReDriver consumes low power, making it suitable for eco-conscious designs.
  • Automatic Power Saving Mode: The device features an automatic power-saving mode that reduces power consumption when no input signal is detected.
  • Small Form Factor: Available in a space-saving package, the PI2EQX4402DNBEX is ideal for compact systems where board space is at a premium.

Applications

The PI2EQX4402DNBEX is versatile and can be used in a variety of applications. It is particularly well-suited for use in:

  • Desktop and Laptop PCs
  • Server and Storage Systems
  • Networking Equipment
  • Data Center Infrastructure
  • High-performance Computing
  • Consumer Electronics

Quality and Reliability

Diodes Incorporated is known for its commitment to quality and reliability, and the PI2EQX4402DNBEX is no exception. Manufactured with the highest standards, this ReDriver is designed to meet the rigorous demands of modern electronic systems, ensuring stable and reliable performance across a wide range of environmental conditions.

You May Also Be Interested in

Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $20.6326
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $8.2684
Texas Instruments
IC REDRIVER LVDS 4CH 32WQFN
Lowest to $7.3888
Texas Instruments
IC REDRIVER LVDS 4CH 32WQFN
Lowest to $4.6787
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON
Lowest to $3.3482
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $77.0009
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $3.0578
Texas Instruments
IC MULTIPLEXER 2CH 4GBPS 48WQFN
Lowest to $3.5960
Texas Instruments
LOW EMISSIONS, FULL/LOW SPEED IS
Lowest to $10.5564

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $91.1765 $91.1765
2+ $88.2353 $176.4706
3+ $85.2941 $255.8823
4+ $76.4706 $305.8824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess