EN
  • EN
  • DE

PI2EQX3431ZHEX

Part No PI2EQX3431ZHEX
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER SAS/SATA2 2CH 20TQFN
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buffer, ReDriver 2 Channel 3.2Gbps 20-TQFN (4.5x3.5)
Manufacturer Diodes Incorporated
Series ReDriver™
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 20-WFQFN Exposed Pad
Case / Package 20-TQFN (4.5x3.5)
Family Name PI2EQX3431
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889061-PI2EQX3431ZHEX
Ultra Librarian 3D Model Ultra Librarian PI2EQX3431ZHEX CAD Model

Description

Introducing the PI2EQX3431ZHEX from Diodes Incorporated

The PI2EQX3431ZHEX is a cutting-edge signal conditioning and retiming repeater chip designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This advanced integrated circuit is specifically tailored for enhancing signal integrity in high-speed data communication systems. The PI2EQX3431ZHEX is an essential component for applications that require the extension of PCB traces in motherboards, servers, and high-performance computing platforms.

Constructed with state-of-the-art technology, the PI2EQX3431ZHEX supports data rates up to 8.0 Gbps, making it ideal for high-speed interfaces like PCI Express Gen 1, Gen 2, and USB 3.0. The device is equipped with advanced features that include adaptive equalization, which automatically tunes the signal quality for optimal performance across various lengths of copper interconnects. This functionality ensures that the device can maintain signal integrity even in challenging electrical environments.

The PI2EQX3431ZHEX also boasts a low-power architecture, which is critical for energy-efficient operation in modern electronic systems. Its power-saving modes contribute to reduced power consumption without compromising the performance required for high-speed data transmission. This feature is particularly important for battery-operated devices and eco-friendly systems that aim to minimize their environmental impact.

For designers and engineers, the PI2EQX3431ZHEX offers ease of integration into existing designs due to its compact form factor. The device comes in a space-saving 3mm x 3mm, 16-pin QFN package, which is suitable for space-constrained applications. Additionally, the PI2EQX3431ZHEX is fully compliant with industry standards, ensuring compatibility and interoperability with a wide range of high-speed interfaces and systems.

In summary, the PI2EQX3431ZHEX from Diodes Incorporated is a versatile and powerful solution for enhancing signal integrity in high-speed data communications. With its advanced signal conditioning capabilities, low power consumption, and compact design, it stands out as an excellent choice for designers looking to improve the performance and reliability of their data transmission systems.

You May Also Be Interested in

Texas Instruments
IC REDRIVER LVDS 4CH 48TQFP
Lowest to $10.4380
Texas Instruments
IC REDRIVER LVDS 4CH 32WQFN
Lowest to $7.3888
Texas Instruments
USB 2.0 480-MBPS HIGH-SPEED SIGN
Lowest to $1.4553
Texas Instruments
IC REDRIVER 8CH 10.3GBPS 54WQFN
Lowest to $71.7434
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $20.6326
Texas Instruments
IC REDRIVER LVDS 4CH 48TQFP
Lowest to $9.2343
Texas Instruments
IC REDRIVER LVDS 1CH 8SOIC
Lowest to $1.6415
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $9.4951
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $8.2684

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.5214 $60.1712
19+ $6.1712 $117.2528
29+ $5.9783 $173.3707
40+ $5.7854 $231.4160
52+ $5.5925 $290.8100
70+ $5.0139 $350.9730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,730 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess