EN
  • EN
  • DE

PI2DDR3212NCE

Part No PI2DDR3212NCE
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC MUX/DEMUX 14 X 2:1 48TFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tray
Status Active
Applications Memory
Number of Channels 14
Max On Resistance 8 Ohm (Typ)
Single Supply Voltage (V+) 1.5V, 1.8V
-3db Bandwidth 2.7GHz
Features DDR3
Case / Package 48-TFBGA (4.5x4.5)
Win Source Part Number 1087863-PI2DDR3212NCE
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI2DDR3212NCE CAD Model

Description

Introducing the PI2DDR3212NCE: A High-Performance DDR3/DDR4 Memory Interface Solution

Diodes Incorporated presents the PI2DDR3212NCE, a cutting-edge memory interface device optimized for high-speed signal conditioning and improved signal integrity in DDR3 and DDR4 applications. This innovative product is designed to meet the rigorous demands of modern computing and communication systems, offering an exceptional solution for designers looking to enhance the performance of their memory interfaces.

Key Features

  • Compatibility: The PI2DDR3212NCE is versatile and fully compatible with both DDR3 and DDR4 standards, ensuring broad application reach and future-proofing designs.
  • Performance: Engineered to deliver high-speed performance, this device supports data rates up to 3200 MT/s, enabling fast and efficient data transfer for demanding applications.
  • Signal Conditioning: With its integrated signal conditioning features, the PI2DDR3212NCE minimizes signal degradation and reduces noise, thus enhancing signal integrity and system reliability.
  • Power Efficiency: The low power consumption of the PI2DDR3212NCE makes it an ideal choice for energy-sensitive applications, helping to reduce overall system power requirements.
  • Compact Design: Housed in a space-saving package, this product is suitable for high-density board designs, allowing for more compact and streamlined system architectures.

Applications

The PI2DDR3212NCE is a perfect match for a variety of applications that require high-speed memory interfaces, including:

  • Desktop and laptop computers
  • Server and networking equipment
  • High-performance computing systems
  • Gaming consoles
  • Embedded systems and industrial computers

Quality and Reliability

Diodes Incorporated is committed to delivering products of the highest quality and reliability. The PI2DDR3212NCE is no exception, as it undergoes rigorous testing and quality assurance processes to ensure it meets the stringent standards required by the industry.

In summary, the PI2DDR3212NCE from Diodes Incorporated is a state-of-the-art solution for DDR3/DDR4 memory interfaces, providing enhanced signal conditioning, high-speed performance, and power efficiency. Its compact design and compatibility with multiple standards make it an excellent choice for designers looking to optimize their memory interface designs.

You May Also Be Interested in

Maxim Integrated
IC VIDEO MULTIPLEXER 8X1 16DIP
Lowest to $10.8635
Maxim Integrated
IC OVERVOLTAGE PROTECTOR / Switch IC Channel
Lowest to $1.4149
Maxim Integrated
IH5341 DUAL RF/VIDEO SWITCH
Lowest to $12.4266
Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Analog Devices Inc.
IC SW AUDIO/VIDEO 3X2 36-SSOP
Lowest to $5.1797
Fairchild/ON Semiconductor
FTBVP5SH50 / Switch IC Channel
Need more? Email Us
Vishay
IC VIDEO MULTIPLEXER 8X4 44PLCC
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0189 $60.5670
70+ $1.6563 $115.9410
110+ $1.6055 $176.6050
150+ $1.5535 $233.0250
195+ $1.5015 $292.7925
260+ $1.3467 $350.1420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,320 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess