EN
  • EN
  • DE
  • IT

PDU340-13

Part No PDU340-13
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 400V 3A POWERDI5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 400V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 1.25V @ 3A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 50ns
Current - Reverse Leakage @ Vr 10μA @ 400V
Mounting SMD (SMT)
Case / Package PowerDI 5
Operating Temperature - Junction -65°C to 175°C
Win Source Part Number 136444-PDU340-13
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PDU340-13 CAD Model

Description

Introducing the PDU340-13 from Diodes Incorporated

The PDU340-13 is a cutting-edge power distribution unit (PDU) meticulously engineered by Diodes Incorporated to cater to the demanding needs of modern electronics. This advanced component is designed to provide efficient and reliable power distribution, ensuring that your electronic devices operate at their peak performance.

Key Features

  • High Current Rating: The PDU340-13 is capable of handling high current applications, making it suitable for a wide range of industrial and commercial uses.
  • Low Power Loss: With its optimized design, this PDU minimizes power loss, ensuring that your devices are energy efficient.
  • Compact Footprint: Despite its robust capabilities, the PDU340-13 boasts a compact form factor, allowing for easy integration into various systems without occupying excessive space.
  • Robust Construction: Constructed with high-quality materials, the PDU340-13 is built to withstand harsh environments and provide long-term reliability.
  • Thermal Efficiency: The product is designed with thermal management in mind, maintaining optimal temperatures even under high load conditions.

Applications

The versatility of the PDU340-13 extends to a multitude of applications, including but not limited to:

  • Power management systems
  • Server farms and data centers
  • Telecommunication equipment
  • Industrial control systems
  • Automotive electronics

Technical Specifications

The PDU340-13 is characterized by its technical excellence, featuring:

  • Input Voltage Range: Suitable for various power supply standards
  • Output Current: High output to support demanding applications
  • Efficiency: Optimized for maximum power conversion efficiency
  • Protection Features: Equipped with overcurrent, overvoltage, and thermal protection

Quality Assurance

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and performance. The PDU340-13 is no exception, undergoing rigorous testing and quality control measures to ensure it meets the requirements of the most critical applications.

Whether you're designing a new power system or upgrading an existing one, the PDU340-13 from Diodes Incorporated is an excellent choice that combines performance, durability, and efficiency. Trust in Diodes Incorporated to power your innovations and keep your systems running smoothly.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0597 $52.9850
120+ $0.8695 $104.3400
180+ $0.8424 $151.6320
250+ $0.8152 $203.8000
320+ $0.7880 $252.1600
425+ $0.7065 $300.2625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess