EN
  • EN
  • DE

PDS1040CTL

Part No PDS1040CTL
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description 10A DUAL LOW VF SCHOTTKY BARRIER RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1236578-PDS1040CTL
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PDS1040CTL CAD Model

Description

Introducing the PDS1040CTL Power Rectifier from Diodes Incorporated

The PDS1040CTL is a robust power rectifier designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This component is engineered to meet the high efficiency and reliability requirements of modern electronic applications. With its compact and durable construction, the PDS1040CTL is an ideal choice for a wide range of power conversion and management tasks.

Key Features

  • High Current Capability: This device is capable of supporting a continuous forward current of up to 10A, making it suitable for high current applications.
  • Low Forward Voltage Drop: The PDS1040CTL boasts a low forward voltage drop, which enhances system efficiency by minimizing power loss during operation.
  • High Surge Current Capability: It is designed to withstand high surge currents, ensuring reliability and longevity in environments where power spikes are common.
  • PowerDI™5 Package: The component comes in a PowerDI™5 package that offers a compact footprint while providing excellent thermal performance.
  • RoHS Compliant: The PDS1040CTL is compliant with RoHS standards, making it an environmentally friendly choice for your power rectification needs.

Applications

The versatility of the PDS1040CTL allows it to be used in various applications, including:

  • Power Supplies
  • Adapters
  • Lighting Systems
  • Automotive Systems
  • Consumer Electronics
  • Telecommunication Devices

Technical Specifications

The PDS1040CTL offers a range of technical specifications that make it a standout product:

  • Forward Current (I<sub>F): 10A
  • Maximum Recurrent Peak Reverse Voltage (V<sub>RRM): 40V
  • Forward Voltage Drop (V<sub>F): 0.55V at 5A
  • Operating Junction Temperature Range: -55°C to +150°C

Quality and Support

Diodes Incorporated is committed to providing products of the highest quality. The PDS1040CTL is backed by rigorous testing and quality control measures to ensure it meets the stringent standards expected by industry professionals. Customers can also rely on Diodes Incorporated's comprehensive technical support to integrate the PDS1040CTL into their designs seamlessly.

Whether you are designing power supplies, automotive electronics, or any other power-sensitive applications, the PDS1040CTL power rectifier from Diodes Incorporated is a reliable and efficient solution that will help optimize performance and durability.

You May Also Be Interested in

Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5533 $52.5635
225+ $0.4540 $102.1500
345+ $0.4398 $151.7310
470+ $0.4256 $200.0320
610+ $0.4115 $251.0150
815+ $0.3689 $300.6535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,926 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess