EN
  • EN
  • DE
  • IT

PD3S120L-7

Part No PD3S120L-7
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 20V 1A POWERDI323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 20V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 420mV @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 160μA @ 20V
Capacitance @ Vr, F 46pF @ 10V, 1MHz
Mounting SMD (SMT)
Case / Package PowerDI 323
Operating Temperature - Junction -65°C to 125°C
Win Source Part Number 026605-PD3S120L-7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PD3S120L-7 CAD Model

Description

Diodes Incorporated PD3S120L-7 Schottky Barrier Rectifier

The PD3S120L-7 is a cutting-edge Schottky Barrier Rectifier designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This high-performance diode is engineered to provide efficient, low-loss power management in a variety of electronic applications. It is well-suited for use in high-frequency inverters, free-wheeling, and polarity protection applications.

Featuring a low forward voltage drop, the PD3S120L-7 ensures minimal power loss during operation, which translates into improved energy efficiency and thermal performance for the systems in which it is used. This characteristic is particularly beneficial in portable devices where battery life and power conservation are of utmost importance.

With its impressive peak repetitive reverse voltage (VRRM) of 120 volts and average rectified forward current (IO) of 3 amps, the PD3S120L-7 is capable of handling moderate power requirements while maintaining a compact form factor. The device is housed in a small PowerDI™ 123 package, which not only saves valuable board space but also provides superior thermal performance compared to traditional packaging.

The PD3S120L-7 also boasts a fast switching speed, which is essential for high-efficiency power supplies and reduces switching losses. Its low reverse leakage current ensures that the diode does not contribute significantly to power consumption when in the off state, further enhancing its efficiency.

Safety and reliability are key considerations for any electronic component, and the PD3S120L-7 does not disappoint. It is designed to meet stringent industry standards, providing users with confidence in its performance and durability. The device is also lead-free and RoHS compliant, reflecting Diodes Incorporated's commitment to environmental responsibility.

Overall, the PD3S120L-7 Schottky Barrier Rectifier from Diodes Incorporated is an exceptional choice for designers looking for a reliable, high-performance diode that combines efficiency, compactness, and environmental friendliness. Its robust features make it a versatile component for a wide range of power management applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.1969 $50.2095
620+ $0.1616 $100.1920
960+ $0.1566 $150.3360
1,325+ $0.1515 $200.7375
1,710+ $0.1465 $250.5150
2,285+ $0.1313 $300.0205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,200 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess