EN
  • EN
  • DE

PBF620070J

Part No PBF620070J
Manufacturer Diodes Incorporated
Catalog Oscillators
Description CLOCK SAW OSCILLATOR SEAM7050 T& / XO (Standard) Oscillator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Diodes Incorporated
Series SaRonix-eCera™ PB
Package Tape & Reel
Product Status Active
Base Resonator Crystal
Type XO (Standard)
Base Product Number PBF620070
Standard Package 500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 888580-PBF620070J
Ultra Librarian 3D Model Ultra Librarian PBF620070J CAD Model

Description

Introducing the PBF620070J from Diodes Incorporated

Diodes Incorporated, a leading manufacturer in the semiconductor market, presents the PBF620070J, a state-of-the-art N-channel enhancement mode Field Effect Transistor (FET) designed for high-efficiency power management applications. This compact and powerful component is an essential building block for modern electronic circuits, offering both reliability and performance.

Key Features

  • Low On-Resistance: The PBF620070J boasts an extremely low on-resistance (RDS(on)), which translates to reduced conduction losses and improved overall efficiency in power applications.
  • High-Speed Switching: Engineered for speed, this FET features fast switching capabilities, making it ideal for switching power supplies, DC-DC converters, and power management tasks that require quick response times.
  • High Drain-Source Voltage: With a high drain-source breakdown voltage (VDSS), it can handle significant voltage levels, ensuring stable operation under various conditions.
  • Low Gate Charge: The device has a low total gate charge (QG), which minimizes the power required to turn the transistor on and off, further enhancing its efficiency.
  • Surface-Mount Package: The PBF620070J comes in a compact surface-mount package, making it suitable for space-constrained applications while also simplifying the assembly process.

Applications

The versatility of the PBF620070J allows it to be used across a wide range of applications, including:

  • Power supply circuits
  • DC-DC converters
  • Motor drives
  • Battery management systems
  • Load switches
  • Power management for consumer electronics

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The PBF620070J is no exception, and it has undergone rigorous testing to ensure it performs under the most demanding conditions. This component is RoHS compliant and supports the green initiative, reflecting the company's dedication to environmental responsibility.

Whether you're designing a sophisticated power management system or looking for a reliable FET for your next project, the PBF620070J from Diodes Incorporated is an excellent choice that combines efficiency, durability, and high performance.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 200.0000MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 20.0000MHZ LVCMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
Crystek Corporation
XTAL OSC XO 77.7600MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5003 $58.5027
22+ $5.3335 $117.3370
34+ $5.1668 $175.6712
47+ $5.0001 $235.0047
60+ $4.8334 $290.0040
80+ $4.3335 $346.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,650 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess