EN
  • EN
  • DE

PAM8902KER

Part No PAM8902KER
Manufacturer Diodes Incorporated
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS D MONO 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Part Status Obsolete (End Of Life)
Type Class D
Output Type 1-Channel (Mono)
Supply Voltage (V) 2.5V ~ 5.5V
Features Short-Circuit and Thermal Protection
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 16-QFN (4x4)
Manufacturer Package 16-WQFN Exposed Pad
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801497-PAM8902KER
Ultra Librarian 3D Model Ultra Librarian PAM8902KER CAD Model

Description

Introducing the PAM8902KER from Diodes Incorporated

The PAM8902KER is a highly efficient audio power amplifier designed by Diodes Incorporated, catering to the growing demand for compact yet powerful audio solutions in modern electronics. This miniature amplifier is part of Diodes Incorporated's renowned PAM series, known for their exceptional performance and reliability in audio applications.

Key Features

  • Output Power: The PAM8902KER is capable of delivering up to 3W of continuous average power to a 4Ω load with less than 10% total harmonic distortion plus noise (THD+N) when powered by a 5V supply.
  • Efficiency: With an advanced Class-D operation, this amplifier offers a high efficiency rate, significantly reducing power loss and heat generation, making it ideal for portable and battery-powered devices.
  • Size: Housed in a compact U-QFN3030-16 package, the PAM8902KER occupies minimal space on a circuit board, which is crucial for space-constrained applications.
  • Sound Quality: It maintains a high-quality audio performance with low noise and distortion levels, ensuring a clear and crisp sound output.
  • Supply Voltage Range: The device operates over a wide 2.8V to 5.5V supply voltage range, accommodating various power sources and requirements.

Applications

The PAM8902KER is versatile and can be used in an array of electronic products. Its typical applications include:

  • Portable audio devices
  • Wireless speakers
  • Smartphones and tablets
  • Handheld gaming systems
  • Personal media players

Advanced Protection

Diodes Incorporated has equipped the PAM8902KER with multiple protection features to ensure the longevity and safety of the amplifier and the overall device. These include over-current protection, under-voltage lockout, thermal shutdown, and pop-and-click suppression that minimizes noises which can occur during power cycling.

In conclusion, the PAM8902KER is a testament to Diodes Incorporated's commitment to providing advanced audio solutions that meet the needs of modern, high-performance electronics. Whether for personal entertainment or professional applications, this audio amplifier is designed to deliver exceptional sound quality in a tiny footprint.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,807 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess